EN
  • EN
  • DE

MAX458CQH

Part No MAX458CQH
Manufacturer Maxim Integrated
Description 8x4 Video Crosspoint Switches with Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213820-MAX458CQH
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX458CQH CAD Model

Description

The MAX458CQH from Maxim Integrated is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) designed for applications where high speed and low power consumption are essential. This versatile ADC is perfect for a wide range of applications, including data acquisition systems, medical instruments, and imaging devices.

Key Features

  • High-Speed Conversion: With a conversion time as fast as 1.5µs, the MAX458CQH ensures rapid data processing, making it ideal for high-speed applications.
  • 8-Channel Multiplexer: The integrated 8-channel multiplexer allows for multiple signal inputs, providing flexibility and reducing the need for external components.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this ADC operates with low power, preserving battery life in portable devices.
  • Wide Dynamic Range: The 8-bit resolution offers a broad dynamic range, ensuring accurate signal representation for a variety of input levels.
  • Digital Error Correction: Built-in digital error correction minimizes conversion errors, enhancing overall system accuracy.
  • Easy Interface: The digital I/O is TTL/CMOS compatible, allowing for easy integration with most microprocessors and digital systems.

Applications

  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment
  • Portable Instrumentation
  • Industrial Process Control
  • Video Signal Processing

The MAX458CQH operates over a wide supply voltage range and features a fully differential analog input structure, which enhances noise immunity and allows for direct interfacing with a variety of sensors. Its compact form factor, combined with its advanced features, makes it a top choice for designers looking to optimize performance without sacrificing space or power efficiency.

Maxim Integrated's commitment to quality and reliability is evident in the MAX458CQH, making it a reliable component for critical and demanding applications. With its combination of speed, precision, and low-power operation, the MAX458CQH stands out as a superior choice for your data conversion needs.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7911 $59.3733
7+ $16.2389 $113.6723
10+ $15.7314 $157.3140
14+ $15.2239 $213.1346
17+ $14.7165 $250.1805
23+ $13.1941 $303.4643
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 407 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess