EN
  • EN
  • DE

MAX4602EAE+T

Part No MAX4602EAE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 2.5 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 4.5 V ~ 36 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 350ns
Charge Injection 120pC
Channel Capacitance (CS(off), CD(off)) 55pF, 55pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -59dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 704030-MAX4602EAE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4602
Introduction Date January 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4602EAE+T CAD Model

Description

Maxim Integrated MAX4602EAE+T Analog Switch

The MAX4602EAE+T from Maxim Integrated is a high-performance, quad, single-pole/single-throw (SPST) analog switch that is designed to deliver exceptional signal integrity and switching capabilities. This device is an ideal choice for a wide range of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The MAX4602EAE+T features low on-resistance (Ron) of typically 4.5 ohms, which minimizes signal distortion and ensures efficient signal transmission.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, making it suitable for battery-powered and portable devices.
  • Fast Switching Times: Fast switching times (tON = 20ns, tOFF = 10ns) allow for high-speed operation, which is critical in applications requiring quick signal changes.
  • ESD Protection: The device provides excellent electrostatic discharge (ESD) protection to the human body model (±15kV), ensuring robustness and reliability in harsh environments.
  • Low Power Consumption: With its low power consumption, the MAX4602EAE+T is optimized for power-sensitive applications.
  • High Off-Isolation: High off-isolation of -65dB at 1MHz reduces crosstalk between channels when the switch is in the off state.
  • Small Package: Available in a compact 16-pin QSOP package, the MAX4602EAE+T saves valuable board space in dense circuit designs.

Applications

The versatility of the MAX4602EAE+T makes it suitable for a variety of applications such as:

  • Audio and video signal routing
  • Sample and hold circuits
  • Communication systems
  • Test equipment
  • Relay replacements

Ordering Information

The MAX4602EAE+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating efficient assembly for mass production. For detailed specifications and operational parameters, refer to the Maxim Integrated MAX4602EAE+T datasheet.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5893 $66.3572
9+ $13.6117 $122.5053
14+ $13.1866 $184.6124
19+ $12.7604 $242.4476
24+ $12.3354 $296.0496
32+ $11.0591 $353.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess