EN
  • EN
  • DE

MAX4610ESD

Part No MAX4610ESD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, Quad, SPST CMOS Analog Switches | IC SWITCH QUAD SPST 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPST - NO
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Supply Voltage , Single (V+) 2V ~ 12V
Switch Time (Ton, Toff) (Maximum) 65ns, 28ns
-3db Bandwidth 300MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 16pF, 16pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -80dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number MAX4610
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213848-MAX4610ESD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4610ESD CAD Model

Description

Maxim Integrated MAX4610ESD Quad SPST Switches

The MAX4610ESD from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) switch that offers exceptional precision and reliability. Designed for applications that demand low on-resistance and low crosstalk, this device is a perfect fit for communication systems, data acquisition, and audio signal routing applications.

Key Features

  • Low On-Resistance: The MAX4610ESD features a low on-resistance of only 5Ω (max), which ensures minimal signal attenuation and power loss across the switch, making it highly efficient for passing analog signals.
  • Single Supply Operation: This device can operate from a single +5V supply, simplifying power management in single-voltage systems and reducing the complexity of power supply design.
  • Low Power Consumption: With its low power consumption, the MAX4610ESD is an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • Fast Switching Times: The switch offers fast turn-on and turn-off times (tON = 150ns max, tOFF = 100ns max), which is beneficial for applications requiring quick signal routing and minimal latency.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, which safeguards the device against unexpected voltage spikes, making it more robust for industrial environments.

Applications

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Test Equipment

The MAX4610ESD comes in a compact SOP-14 package, which is suitable for space-constrained applications. Its surface-mount design allows for streamlined integration into modern PCB layouts. Maxim Integrated's commitment to quality ensures that each device meets rigorous standards for performance and reliability.

With its combination of low on-resistance, fast switching, and single-supply operation, the MAX4610ESD is an excellent choice for designers looking to optimize their signal routing capabilities while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess