EN
  • EN
  • DE

MAX4613CSE+T

Part No MAX4613CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 70 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 4.5 V ~ 40 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 250ns, 120ns
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -100dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 704039-MAX4613CSE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4613
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4613CSE+T CAD Model

Description

Product Overview: MAX4613CSE+T from Maxim Integrated

The MAX4613CSE+T is a high-performance, low-voltage quad analog switch from Maxim Integrated, designed to deliver exceptional signal integrity in a compact package. This device is well-suited for applications that require precise signal routing and switching, such as data acquisition systems, communication devices, and audio/video signal processing. The MAX4613CSE+T operates with a single supply voltage ranging from +4.5V to +30V, or dual supplies of ±4.5V to ±20V, making it versatile for various circuit designs.

Key Features

  • Low On-Resistance: The switch features low on-resistance (RON) of just 100Ω max, which helps to reduce signal attenuation and power loss, ensuring high-fidelity signal transmission.
  • Single or Dual Supply Operation: With the flexibility to operate on a single supply voltage or dual supplies, the MAX4613CSE+T can be easily integrated into a wide range of analog systems.
  • Fast Switching Speeds: The device boasts fast switching times with tON of 175ns max and tOFF of 145ns max, which is ideal for applications that require quick signal routing changes.
  • Low Power Consumption: It has a quiescent current of just 0.1µA max, which is beneficial for power-sensitive applications.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with TTL and CMOS logic levels, making it easy to interface with microcontrollers and digital logic circuits.
  • ESD Protection: The device includes ESD protection diodes to the V+ supply, which helps to safeguard the device against electrostatic discharge events.

Applications

  • Sample and Hold Circuits
  • Communication Systems
  • Audio/Video Signal Routing
  • Test Equipment
  • Medical Equipment

The MAX4613CSE+T comes in a 16-pin narrow SO package, which allows for a reduced footprint on printed circuit boards. This package type, combined with the switch's robust feature set, makes it an excellent choice for designers looking to optimize board space without sacrificing performance. Whether for industrial, commercial, or consumer electronics, the MAX4613CSE+T offers a reliable solution for your analog switching needs.

Maxim Integrated's commitment to quality ensures that the MAX4613CSE+T meets the rigorous standards required for a wide array of applications, delivering both performance and reliability to your electronic projects.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6281 $60.1653
31+ $3.7976 $117.7256
48+ $3.6787 $176.5776
65+ $3.5597 $231.3805
84+ $3.4419 $289.1196
113+ $3.0850 $348.6050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess