EN
  • EN
  • DE

MAX8635ETA+T

Part No MAX8635ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.3A 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Programmable
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.5V, 2.8V
Output Voltage MAX 3V, 3V
Voltage Dropout (Maximum) 0.2V @ 100mA, 0.2V @ 100mA
Output Current 300mA, 300mA
Operating Supply Current 75μA
PSRR 60dB ~ 55dB (1kHz ~ 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-TDFN (3x3)
Win Source Part Number 706853-MAX8635ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8635
Introduction Date April 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX8635ETA+T CAD Model

Description

Product Overview: MAX8635ETA+T from Maxim Integrated

The MAX8635ETA+T is a high-efficiency, white LED (WLED) driver that is designed to cater to the increasing demands for energy-efficient and compact lighting solutions. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products, this driver is particularly suited for portable devices where power conservation and space savings are crucial.

Key Features

  • High Efficiency: The MAX8635ETA+T boasts an impressive efficiency rate, which is essential for prolonging battery life in portable devices.
  • Small Footprint: With its tiny, 3mm x 3mm, 8-pin TDFN package, it occupies minimal space on a PCB, making it ideal for space-constrained applications.
  • Adjustable Brightness: It allows for precise control over the brightness of the WLEDs, which can be adjusted via a PWM input, enabling it to cater to various lighting conditions and user preferences.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different applications.
  • Thermal Protection: It includes built-in thermal-shutdown protection, safeguarding the device and the LEDs from potential damage due to overheating.

Applications

The MAX8635ETA+T is particularly well-suited for driving WLED backlights in portable devices such as:

  • Smartphones
  • Tablets
  • Portable media players
  • GPS units

Technical Specifications

The technical specifications of the MAX8635ETA+T include a 2.5V to 5.5V input voltage range, a 26V over-voltage protection limit, and the ability to drive up to 10 WLEDs in series. It also features a switching frequency of 1MHz, which helps to minimize the size of external components.

Quality and Reliability

Maxim Integrated ensures that its products meet high standards of quality and reliability. The MAX8635ETA+T is no exception, providing designers with confidence in the stability and performance of their lighting solutions.

For more detailed information, including datasheets and application notes, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess