EN
  • EN
  • DE

MAX4614EPD

Part No MAX4614EPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name MAX4614
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925418-MAX4614EPD
Ultra Librarian 3D Model Ultra Librarian MAX4614EPD CAD Model

Description

The Maxim Integrated MAX4614EPD is a high-performance, low-voltage, quad analog switch designed for precision analog signal routing. This device is part of Maxim's commitment to providing advanced solutions for analog signal switching applications. It is ideally suited for a variety of systems, including communication devices, data acquisition systems, and audio/video signal routing.

Key Features

  • Low Voltage Operation: The MAX4614EPD operates from a single +1.8V to +5.5V power supply, making it versatile for various low-voltage applications.
  • Low On-Resistance: It features low on-resistance (RON) of 4 ohms max, ensuring minimal signal distortion and providing high signal integrity.
  • High Speed: With fast switching times (tON = 20ns max, tOFF = 10ns max), the MAX4614EPD is capable of handling high-speed signal switching with ease.
  • Low Power Consumption: Its low power consumption makes it an energy-efficient choice for battery-powered applications.
  • ESD Protection: The device includes ESD protection diodes to the V+ supply rail, enhancing the robustness of the system against electrostatic discharges.

Applications

The MAX4614EPD is suitable for a broad range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Portable Instruments

Package and Quality

The MAX4614EPD is offered in a 14-pin plastic DIP (PDIP) package, which is ideal for through-hole mounting on printed circuit boards. Maxim Integrated ensures high standards of quality and reliability for all its products, and the MAX4614EPD is no exception. It is designed to meet the stringent requirements of industrial applications, providing both performance and durability.

Conclusion

The Maxim Integrated MAX4614EPD quad analog switch is a superior choice for designers who require a reliable, low-voltage, and high-speed switching solution. With its robust feature set and flexible applications, the MAX4614EPD enhances the performance of any system requiring efficient and precise signal routing.

You May Also Be Interested in

UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess