EN
  • EN
  • DE

MAX4615ESD

Part No MAX4615ESD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin SOIC N / IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 12ns, 10ns
-3db Bandwidth 70MHz
Charge Injection 6.5pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -96dB @ 100kHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786325-MAX4615ESD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4615
Introduction Date July 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4615ESD CAD Model

Description

Maxim Integrated MAX4615ESD Quad SPST Switch

The MAX4615ESD from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that offers a perfect blend of speed and precision for a variety of applications. This component is designed to operate from a single +5V supply or dual ±5V supplies, making it versatile for both unipolar and bipolar operations.

One of the standout features of the MAX4615ESD is its low on-resistance (RON), which typically stands at 4 ohms. This low resistance ensures minimal signal distortion and power loss, making it ideal for precision analog signal switching. Additionally, the switch's RON matching between channels is within 0.5 ohms, and RON flatness is maintained at 0.5 ohms over the specified signal range, providing excellent performance consistency throughout the operation.

The device is designed to support fast switching speeds, with turn-on and turn-off times typically at 20ns and 15ns, respectively. This makes the MAX4615ESD suitable for high-speed applications where rapid signal routing is critical. Furthermore, the switch exhibits low crosstalk and off-isolation, which are essential parameters for maintaining signal integrity in multiplexing/demultiplexing applications and in systems where isolation of the off-state signal is crucial.

The MAX4615ESD comes in a compact SOP (Small Outline Package) with a 14-pin configuration, ensuring that it takes up minimal space on circuit boards. This small footprint is particularly beneficial for space-constrained designs. The device also features TTL/CMOS-compatible control inputs, which simplifies the interface with digital logic and microcontrollers, allowing for easy integration into a wide range of electronic systems.

With its robust design, the MAX4615ESD is well-suited for a variety of applications, including communication systems, data acquisition, audio and video signal routing, and test equipment. Whether you're designing a sophisticated professional audio mixer or a high-speed data acquisition system, the MAX4615ESD provides the reliability and performance needed for efficient and precise signal switching.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess