EN
  • EN
  • DE

MAX4622ES

Part No MAX4622ES
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704054-MAX4622ES
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4622ES CAD Model

Description

The MAX4622ES from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch. This component is designed for precision applications requiring minimal signal distortion and low power consumption. The MAX4622ES operates from a single +1.8V to +5.5V supply, making it ideal for battery-powered and portable devices.

Featuring low on-resistance (RON) of just 0.5 ohms (typical) and a flat RON over the specified signal range, the MAX4622ES provides excellent linearity and low signal attenuation. Its on-resistance match between channels is less than 0.1 ohms (typical), ensuring signal integrity is maintained when switching between paths.

The switch's low charge injection of less than 10pC minimizes distortion in precision sample-and-hold circuits. The MAX4622ES also boasts fast switching speeds (tON = 20ns and tOFF = 10ns, typical), making it suitable for high-speed applications. Low power consumption is a key feature of the MAX4622ES, with a supply current of only 1µA (max) at +25°C, further extending battery life in portable applications.

Designed with a TTL/CMOS-compatible control input, the MAX4622ES allows for easy interfacing with digital circuits. The ESD protection of the MAX4622ES is rated at >2000V per the Human Body Model, providing robustness against electrostatic discharges.

The MAX4622ES is available in a compact 8-pin µMAX package, which saves space on printed circuit boards. This package is also specified over the extended -40°C to +85°C temperature range, making it suitable for industrial applications where temperature extremes are a concern.

In summary, the MAX4622ES from Maxim Integrated is a versatile and efficient solution for routing analog signals in numerous applications, including audio and video signal routing, battery-powered systems, sample-and-hold circuits, and communication systems. With its combination of low on-resistance, low power consumption, and high-speed operation, the MAX4622ES is an excellent choice for designers looking to optimize their analog signal path performance.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9034 $64.5170
11+ $10.5876 $116.4636
17+ $10.2566 $174.3622
24+ $9.9258 $238.2192
31+ $9.5950 $297.4450
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess