EN
  • EN
  • DE

M95080-WMN6TP/S

Part No M95080-WMN6TP/S
Manufacturer STMicroelectronics
Description 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211258-M95080-WMN6TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95080-WMN6TP/S CAD Model

Description

STMicroelectronics Product M95080-WMN6TP/S Overview

The M95080-WMN6TP/S is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide a flexible and efficient data storage solution for a wide range of applications, from automotive and industrial systems to consumer electronics and smart devices.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, which is organized as 1,024 x 8 bits, making it suitable for storing configuration parameters, serial numbers, calibration data, and other application-specific information.
  • Data Retention: It boasts an impressive data retention period of over 40 years, ensuring the longevity and durability of the data stored within.
  • Write Cycles: The M95080-WMN6TP/S can withstand a minimum of 1 million write cycles, demonstrating high endurance and reliability over the product's lifespan.
  • Operating Voltage Range: The operating voltage range of 2.5V to 5.5V allows for flexibility in various power supply conditions and compatibility with other system components.
  • Access Time: Fast access time is guaranteed, providing efficient read and write operations which are critical for high-performance applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, making it robust for use in harsh environments.
  • Package: It comes in an 8-pin, thin small outline package (TSSOP), which is ideal for space-constrained applications.

Communication Interface

The M95080-WMN6TP/S utilizes a SPI (Serial Peripheral Interface) bus, which is a common and efficient interface for serial communication. This allows for easy integration into existing systems and compatibility with a multitude of microcontrollers and processors.

Applications

The versatility of the M95080-WMN6TP/S makes it a perfect choice for various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Portable devices
  • Medical devices
  • Smart metering

In summary, the M95080-WMN6TP/S from STMicroelectronics is a high-quality EEPROM component that offers a combination of durability, reliability, and performance, making it an essential part of any data storage solution.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1238 $61.8090
130+ $0.9217 $119.8210
195+ $0.8928 $174.0960
270+ $0.8639 $233.2530
350+ $0.8362 $292.6700
465+ $0.7496 $348.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess