EN
  • EN
  • DE

MAX4624EZT

Part No MAX4624EZT
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANALOG SWITCH SPDT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 1Ohm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 50ns
Charge Injection 65pC
Channel Capacitance (CS(off), CD(off)) 32pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -57dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704056-MAX4624EZT
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4624EZT CAD Model

Description

Maxim Integrated's MAX4624EZT: High-Speed, Low-Voltage, SPST Analog Switch

The MAX4624EZT from Maxim Integrated is a cutting-edge, single-pole/single-throw (SPST) analog switch designed for precision and efficiency in modern electronic applications. This compact, high-speed switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it extremely versatile for a variety of systems, from battery-powered devices to larger scale digital equipment.

One of the standout features of the MAX4624EZT is its ultra-low on-resistance (Ron) of just 0.5 ohms (typical), which remains flat over the specified signal range. This ensures minimal signal distortion and power loss across the switch, providing a reliable pathway for analog signals with superior linearity and low signal attenuation.

With its fast switching times (tON = 20ns and tOFF = 10ns, typical), the MAX4624EZT is an excellent choice for applications that require rapid signal routing with minimal delay. This makes the switch well-suited for sample-and-hold circuits, audio and video signal routing, communication systems, and other time-sensitive electronic environments.

The device comes in a compact SOT23-6 package, which is ideal for space-constrained applications. Its small footprint allows designers to optimize board space without sacrificing performance. Additionally, the MAX4624EZT features a TTL/CMOS-compatible control input, simplifying the interface with digital logic and offering ease of integration into a wide range of electronic systems.

Maxim Integrated has also ensured that the MAX4624EZT has excellent electrostatic discharge (ESD) protection, withstanding up to 2kV Human Body Model, which adds to the robustness and longevity of the switch in demanding environments.

In summary, the MAX4624EZT from Maxim Integrated is a superior choice for designers looking for a high-speed, low-voltage, low-on-resistance SPST analog switch. Its fast switching, low power dissipation, and compact packaging make it a valuable component for a multitude of applications that require efficient and precise signal management.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess