EN
  • EN
  • DE

MAX4625EZT-T

Part No MAX4625EZT-T
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1ohm, Low-Voltage, Single-Supply SPDT Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829822-MAX4625EZT-T
Ultra Librarian 3D Model Ultra Librarian MAX4625EZT-T CAD Model

Description

MAX4625EZT-T - Low-Voltage, Single-Supply SPST Analog Switch The MAX4625EZT-T from Maxim Integrated is a high-performance, single-pole single-throw (SPST) analog switch designed for precision applications in modern electronics. This switch operates with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered devices where power efficiency is critical.

With its low on-resistance (R<sub>ON) of just 0.5 ohms (typical) and 0.8 ohms (maximum), the MAX4625EZT-T ensures minimal signal distortion and attenuation, providing excellent linearity and low insertion loss. This feature, combined with a fast switching speed, makes it an excellent choice for audio, video, and data signal routing.

The device comes in a tiny 6-pin SOT-23 package, which is highly beneficial for applications where board space is at a premium. The MAX4625EZT-T also boasts a low power consumption with a quiescent current of less than 1µA, further extending battery life in portable applications.

The MAX4625EZT-T is specified for operation over the extended -40°C to +85°C temperature range, ensuring reliable performance in a wide variety of environments. It features rail-to-rail signal handling capability, which allows signals to swing from the supply rail to the ground rail, maximizing signal dynamic range.

Furthermore, the device offers ESD protection exceeding 2000V per the Human Body Model, providing robustness against electrostatic discharges during handling and operation. Its TTL/CMOS-compatible control input allows for easy integration with digital logic, making it a versatile component for a broad range of applications including sample-and-hold circuits, battery-operated equipment, and communication systems.

In summary, the MAX4625EZT-T is a feature-rich, high-quality analog switch that offers a combination of low-voltage operation, low on-resistance, fast switching, and compact packaging, making it an excellent choice for designers looking for a reliable and efficient switching solution.

Click here for more information or to purchase the MAX4625EZT-T.

You May Also Be Interested in

Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess