Maxim Integrated MAX4625EZT Low-Voltage, Single SPST Analog Switch
The Maxim Integrated MAX4625EZT is a high-performance, single-pole single-throw (SPST) analog switch that operates from a single +1.8V to +5.5V supply. Designed with precision and reliability in mind, this analog switch is an ideal component for a wide range of applications, including battery-powered devices, sample-and-hold circuits, and communication systems.
The MAX4625EZT features low on-resistance (R<sub>ON) of just 1.25Ω (max) at a +5V supply, which remains flat over the specified signal range. This characteristic ensures minimal signal distortion and makes the switch well-suited for passing analog signals. Additionally, the R<sub>ON matching between channels is less than 0.5Ω, and the R<sub>ON flatness is less than 0.5Ω, which further contributes to the switch's excellent performance.
With a low supply current of only 1µA (max) and a low leakage current of 1nA (max) at +25°C, the MAX4625EZT is optimized for power-sensitive applications. The device's TTL/CMOS-logic-compatible control inputs make it easy to interface with a variety of microcontrollers and logic circuits, providing designers with flexibility in system integration.
The MAX4625EZT comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its extended temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.
Key features of the MAX4625EZT include:
- Single +1.8V to +5.5V operation
- Low R<sub>ON: 1.25Ω (max) at +5V
- Low leakage current: 1nA (max) at +25°C
- Low supply current: 1µA (max)
- Fast switching speeds: t<sub>ON = 25ns and t<sub>OFF = 20ns
- High off-isolation: -65dB at 1MHz
- High 2kV ESD protection per Method 3015.7
- TTL/CMOS-logic-compatible control inputs
- Compact SOT-23 package
- Extended temperature range: -40°C to +85°C
Whether you're designing portable instruments, audio and video signal routing, or precision analog switching circuits, the Maxim Integrated MAX4625EZT offers a combination of low-voltage operation, low power consumption, and high-speed performance that can enhance your product's capabilities.