EN
  • EN
  • DE

MAX4635ETB+T

Part No MAX4635ETB+T
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Analog Switch Dual SPDT 10-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Power Dissipation 1.951 W
Max Supply Current 1 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Number of Channels 2
Number of Circuits 2
Number of Pins 10
Resistance 4 Ω
RoHS Compliant
Supply Type Single
Turn-Off Delay Time 6 ns
Turn-On Delay Time 14 ns
Win Source Part Number 984394-MAX4635ETB+T
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4635ETB+T CAD Model

Description

Maxim Integrated MAX4635ETB+T Analog Switch

The Maxim Integrated MAX4635ETB+T is a high-performance, single-pole/double-throw (SPDT) analog switch that provides a superior switching solution for a wide range of applications. This compact and efficient device is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it ideal for portable and battery-powered devices where power conservation is critical.

Encased in a tiny 10-pin TDFN (3mm x 3mm) package, the MAX4635ETB+T delivers space-saving benefits without compromising on functionality. Its low on-resistance (RON) of just 0.5 ohms (typical) at +5V ensures minimal signal distortion and power loss, enhancing overall system performance. Additionally, the switch's RON is matched between channels to within 0.05 ohms (typical) and is flat (0.3 ohms typical) over the specified signal range, providing consistent and reliable operation.

The MAX4635ETB+T boasts a fast switching speed with a turn-on time of 25ns and turn-off time of 20ns (typical), which allows for rapid signal routing and is particularly beneficial in multiplexing applications. The device also features a low charge injection of 10pC (typical), which minimizes the impact on the signal integrity during switching events.

With an extended operating temperature range of -40°C to +85°C, the MAX4635ETB+T is suited for use in harsh environments and can reliably perform in a variety of industrial and automotive applications. Moreover, the switch's high off-isolation of -65dB at 1MHz and crosstalk of -75dB at 1MHz ensure minimal interference between channels, preserving signal fidelity.

For applications that require logic-level control, the MAX4635ETB+T's logic inputs are TTL and CMOS compatible, providing easy interfacing with a broad range of control circuitries. Its ESD protection of ±2000V Human Body Model adds robustness and enhances the durability of the end product.

Whether it's for data acquisition systems, communication devices, audio and video signal routing, or battery management systems, the Maxim Integrated MAX4635ETB+T analog switch offers a versatile and reliable solution that designers can trust for their most demanding applications.

You May Also Be Interested in

Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
SN74CB3T16210 20-BIT FET BUS SWI
Lowest to $2.6195
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,042 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess