EN
  • EN
  • DE

STK621-033N-E

Part No STK621-033N-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Half Bridge (3) Driver AC Motors IGBT 23-SIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Through Hole
Package 23-SIP, 19 Leads, Formed Leads
Case / Package 23-SIP
Family Name STK621
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STK621-033N-E-ND, STK621-033N-EOS
Quantity per package 8
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898044-STK621-033N-E
Ultra Librarian 3D Model Ultra Librarian STK621-033N-E CAD Model

Description

The STK621-033N-E is a state-of-the-art integrated power module designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance module is an ideal solution for driving three-phase brushless DC motors and is widely used in applications such as air conditioners, refrigerators, washing machines, and industrial automation systems.

Key Features

  • Integrated Power Stage: The STK621-033N-E integrates six power MOSFETs to form a three-phase bridge circuit, providing a compact and efficient solution for motor control applications.
  • High Voltage Tolerance: This module is capable of handling up to 500V, making it suitable for a wide range of industrial applications that require high voltage operation.
  • High Current Capability: It is designed to deliver high current, with a typical continuous current rating of 15A, ensuring reliable performance under demanding conditions.
  • Low Loss: The use of advanced MOSFET technology results in low on-state resistance, which translates to reduced power loss and improved efficiency.
  • Overcurrent Protection: The built-in overcurrent protection feature helps to safeguard the module and the system it powers against potential damage from current spikes.
  • Isolation: The module provides excellent electrical isolation between the high-power and low-power circuitry, enhancing safety and system reliability.
  • Easy Mounting: The STK621-033N-E comes in a SIP (Single In-line Package), which simplifies the mounting process and is compatible with standard PCB layouts.

Applications

The versatility of the STK621-033N-E makes it suitable for a broad range of applications. It's particularly well-suited for:

  • Home appliances like air conditioners, refrigerators, and washing machines
  • Industrial motor drives and automation systems
  • Fans and blowers in HVAC systems
  • Pumps and compressors

With its robust design, high efficiency, and integrated protection features, the STK621-033N-E from ON Semiconductor is an excellent choice for engineers and designers looking to enhance the performance and reliability of their motor control systems.

You May Also Be Interested in

Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess