EN
  • EN
  • DE

SPC5646CCF0MLT1

Part No SPC5646CCF0MLT1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 208TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor e200z4d, e200z0h
Core Size 32-Bit Dual-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 177
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 33x10b, 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 208-LQFP
Supplier Device Package 208-TQFP (28x28)
Part Number Series SPC5646
Manufacturer Pack Quantity 180
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814350-SPC5646CCF0MLT1
Ultra Librarian 3D Model Ultra Librarian SPC5646CCF0MLT1 CAD Model

Description

Product Overview: SPC5646CCF0MLT1 Microcontroller

The SPC5646CCF0MLT1 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed for the automotive market. It is part of the MPC56xx family of microcontrollers that are engineered to meet the rigorous standards of automotive applications, offering a blend of performance, reliability, and versatility.

Key Features

  • Core: The SPC5646CCF0MLT1 is built around a dual-core Power Architecture with cores operating at up to 120 MHz, providing robust computational power and efficiency for handling complex tasks.
  • Memory: It comes equipped with 2MB of flash memory and 192KB of RAM, ensuring ample space for program code and data storage.
  • Timers and Communication Interfaces: This MCU includes a rich set of peripherals such as multiple timers, CAN interfaces, LIN interfaces, and a FlexRay controller, making it highly suitable for networking and communication tasks within a vehicle.
  • Analog-to-Digital Converters (ADCs): It features multiple 12-bit ADCs, providing accurate analog signal measurement capabilities which are essential for sensor data processing.
  • Enhanced Safety Features: Safety is paramount in automotive applications, and the SPC5646CCF0MLT1 addresses this with its built-in Error Correction Code (ECC) on both flash and RAM, as well as a Memory Protection Unit (MPU) for improved reliability.

Applications

The SPC5646CCF0MLT1 is designed for a wide range of automotive applications, including engine management, transmission control, chassis control, driver assistance systems, and body electronics. Its robust feature set also makes it suitable for industrial and aerospace applications where high reliability and performance are required.

Quality and Reliability

NXP's commitment to quality ensures that the SPC5646CCF0MLT1 MCU meets the stringent requirements of the automotive industry. It is designed to operate in harsh environments and is qualified under AEC-Q100 standards, which guarantee its performance under extreme temperatures and conditions.

Package and Availability

The SPC5646CCF0MLT1 is available in a 176-pin LQFP package, offering a compact footprint for space-constrained applications. Its lead-free design aligns with modern environmental standards, reducing the impact on the environment.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1591 $69.1591
3+ $56.7458 $170.2374
4+ $54.9726 $219.8904
5+ $53.1993 $265.9965
6+ $51.4259 $308.5554
8+ $46.1060 $368.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess