EN
  • EN
  • DE

MAX4651ESE

Part No MAX4651ESE
Manufacturer Maxim Integrated
Description Low-Voltage, 4Ω, Quad, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213886-MAX4651ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4651ESE CAD Model

Description

The MAX4651ESE from Maxim Integrated is a state-of-the-art, quad single-pole single-throw (SPST) analog switch designed for precision and high-speed switching applications. This device offers a unique combination of low on-resistance (4Ω), low voltage operation, and fast switching speeds, making it an ideal choice for a wide range of applications including signal routing, data acquisition systems, and communication devices.

Operating from a single +1.8V to +5.5V supply, the MAX4651ESE is optimized for low-voltage applications. It exhibits a low on-resistance that is matched between channels and remains flat over the specified signal range, ensuring excellent linearity and low distortion. This is particularly beneficial for audio and video signal switching, where maintaining signal integrity is crucial.

The device is characterized by its high-speed performance, featuring fast switching times (tON < 20ns, tOFF < 10ns), which is essential for high-frequency or rapid signal-switching applications. It also offers ESD protection of ±2000V, which safeguards the device against electrostatic discharges, enhancing its reliability and lifespan in sensitive environments.

The MAX4651ESE comes in a 16-pin narrow SO package, which is suitable for space-constrained applications. This compact form factor, combined with its low power consumption, makes it an excellent choice for portable and battery-powered devices. Furthermore, the analog switch is TTL/CMOS logic compatible, allowing for easy integration into digital systems.

With its break-before-make switching action, the MAX4651ESE ensures that there is no momentary shorting when switching from one channel to another, thus preventing potential damage to downstream components or signal corruption. This feature is crucial in multiplexing applications and when switching between different signal sources.

In summary, the MAX4651ESE from Maxim Integrated offers designers a highly reliable, efficient, and flexible switching solution that can be deployed in a variety of high-performance analog signal switching applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2811 $59.0310
505+ $0.2308 $116.5540
780+ $0.2235 $174.3300
1,070+ $0.2164 $231.5480
1,385+ $0.2091 $289.6035
1,850+ $0.1875 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess