EN
  • EN
  • DE

MAX4659EUA+T

Part No MAX4659EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 25 Ohm
Channel-to-Channel Matching (ΔRon) 400 mOhm
Single Supply Voltage (V+) 9 V to 40 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
-3db Bandwidth 225MHz
Charge Injection 1.5pC
Channel Capacitance(CS off, CD off) 6pF
Max Leakage Current (IS off) 1nA
Crosstalk -76dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 143625-MAX4659EUA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4659EUA+T CAD Model

Description

Maxim Integrated MAX4659EUA+T Analog Switch

The Maxim Integrated MAX4659EUA+T is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a perfect blend of low power consumption and high-speed operation, making it an ideal choice for a wide range of applications. With its compact µMAX-8 package, this analog switch is designed to operate in a single-supply voltage range from +1.8V to +5.5V, allowing it to fit seamlessly into various low-voltage and portable systems.

One of the key features of the MAX4659EUA+T is its low on-resistance (RON), which typically stands at 4Ω. This characteristic ensures minimal signal distortion and voltage drop across the switch, thereby preserving signal integrity in critical analog signal paths. Additionally, the device boasts a high off-isolation of -80dB at 1MHz, which significantly reduces crosstalk between channels and maintains the purity of the signal being switched.

The MAX4659EUA+T is characterized by its fast switching speeds, with a turn-on time of typically 175ns and a turn-off time of typically 145ns. These attributes make it exceptionally suitable for applications that require rapid switching between signal paths, such as sample-and-hold circuits, multiplexers, and audio/video signal routing.

With an extended operating temperature range of -40°C to +85°C, the MAX4659EUA+T is reliable in various environmental conditions. This robustness, combined with its low power consumption, where the supply current is merely 0.01µA (max), makes the switch an excellent choice for battery-powered and portable devices, where energy efficiency is paramount.

Furthermore, the MAX4659EUA+T includes built-in electrostatic discharge (ESD) protection, which enhances the durability of the device by safeguarding it against unexpected voltage spikes during handling and operation. This feature is critical in ensuring the longevity and reliability of the product in the field.

Whether you are designing communication systems, test equipment, or consumer electronics, the Maxim Integrated MAX4659EUA+T offers a versatile and reliable solution for your analog switching needs. Its combination of low on-resistance, fast switching speeds, and low power operation, all packed into a tiny footprint, makes it an excellent choice for modern electronic designs.

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1134 $61.1340
24+ $5.0162 $120.3888
36+ $4.8602 $174.9672
50+ $4.7032 $235.1600
64+ $4.5461 $290.9504
86+ $4.0760 $350.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,473 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess