EN
  • EN
  • DE

MAX4662ESE

Part No MAX4662ESE
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075430-MAX4662ESE
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4662ESE CAD Model

Description

Maxim Integrated MAX4662ESE Analog Switch

The MAX4662ESE from Maxim Integrated is a high-performance, precision analog switch that is ideal for a wide range of applications, from data acquisition systems to communication devices. This component is part of Maxim Integrated's family of monolithic CMOS analog ICs, offering excellent digital interface flexibility and low-power operation.

With its single-ended 4-channel configuration, the MAX4662ESE allows for the routing of analog or digital signals to multiple destinations, making it a versatile choice for multiplexing and signal routing tasks. Each switch is capable of handling Rail-to-Rail analog signals, and the off-leakage current is extremely low, which preserves signal integrity and reduces power consumption.

The MAX4662ESE operates from a single +2.7V to +12V supply, or from dual ±2.7V to ±6V supplies, providing designers with flexibility in various circuit topologies. Its digital inputs are TTL and CMOS logic compatible, ensuring that it can interface with a wide range of microcontrollers and digital logic without the need for level shifters.

Furthermore, the device features low on-resistance (100 ohms max) and on-resistance matching between channels (4 ohms max), which minimizes signal distortion and ensures consistent performance across all switch channels. The on-resistance is also flat over the full analog signal range, which contributes to excellent linearity and low signal distortion.

The MAX4662ESE is available in a 16-pin narrow SO package, which is suitable for space-constrained applications. Its extended temperature range of -40°C to +85°C makes it reliable for use in industrial environments. The robust design of the MAX4662ESE ensures that it can withstand electrostatic discharge (ESD) up to 2000V, providing additional protection for sensitive applications.

In summary, the Maxim Integrated MAX4662ESE is a highly reliable and efficient solution for designers looking for an analog switch with low on-resistance, high precision, and wide operating voltage range. Whether it's for data acquisition, communication, or control applications, the MAX4662ESE brings performance and flexibility to the table.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess