EN
  • EN
  • DE

MAX4662EWE

Part No MAX4662EWE
Manufacturer Maxim Integrated
Description 2.5W, Quad, SPST, CMOS Analog Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213899-MAX4662EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4662EWE CAD Model

Description

Maxim Integrated MAX4662EWE Analog Switch

The MAX4662EWE from Maxim Integrated is a high-performance, quad, single-pole/single-throw (SPST) analog switch designed to provide precision and reliability for a wide range of applications. This device is part of Maxim's commitment to delivering innovative, high-quality analog and mixed-signal engineering solutions.

Constructed with Maxim's proprietary silicon-gate process, the MAX4662EWE offers low on-resistance (R<sub>ON) of just 100 ohms, which remains consistent over the specified signal range and supply voltage. This ensures minimal signal distortion and power loss, making the device ideal for applications that require high accuracy and efficiency.

The MAX4662EWE operates with a single supply voltage ranging from +4.5V to +36V, or a dual supply voltage from ±4.5V to ±20V, providing flexibility for different system design requirements. This voltage range, combined with a low power consumption, makes the MAX4662EWE suitable for battery-powered and portable devices where power efficiency is crucial.

Featuring a wide analog signal range, the MAX4662EWE can pass signals up to its supply rail, ensuring compatibility with various analog systems. It also boasts fast switching speeds, with a turn-on time of 175ns and a turn-off time of 145ns, allowing for rapid signal routing and minimal delay in time-sensitive applications.

The MAX4662EWE's robust design includes enhanced electrostatic discharge (ESD) protection, safeguarding the device against unexpected voltage spikes and ensuring long-term reliability in harsh environments. This makes it a suitable choice for industrial, communication, and automotive systems that demand high resilience to electrical disturbances.

Available in a 16-pin SOIC-Wide (EWE) package, the MAX4662EWE is designed for surface-mount technology (SMT), offering ease of integration in compact and densely populated printed circuit boards (PCBs). With its combination of performance, versatility, and durability, the MAX4662EWE is an excellent choice for designers looking to optimize their analog switching requirements.

Whether you're developing data acquisition systems, communication equipment, or portable electronics, the Maxim Integrated MAX4662EWE analog switch offers the functionality and reliability needed to enhance your product's performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6766 $58.0596
15+ $7.9406 $119.1090
23+ $7.6923 $176.9229
32+ $7.4440 $238.2080
41+ $7.1957 $295.0237
54+ $6.4518 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess