EN
  • EN
  • DE

MAX4666CSE+

Part No MAX4666CSE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 275ns, 175ns
Charge Injection 300pC
Channel Capacitance(CS off, CD off) 34pF, 34pF
Max Leakage Current (IS off) 500pA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 135800-MAX4666CSE+
Ultra Librarian 3D Model Ultra Librarian MAX4666CSE+ CAD Model

Description

Maxim Integrated MAX4666CSE+ Product Overview

The MAX4666CSE+ is a high-performance, low-voltage, quad analog switch from Maxim Integrated, designed to provide precise and efficient switching capabilities in a variety of applications. This device is part of the Maxim Integrated family of CMOS analog ICs, which are known for their reliability and low power consumption.

Key Features

  • Low Voltage Operation: The MAX4666CSE+ operates at a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable devices.
  • Quad SPST Configuration: The device includes four single-pole, single-throw (SPST) switches, providing flexibility in routing and controlling multiple signal paths within a circuit.
  • Low On-Resistance: It features low on-resistance (RON) of 100Ω (max) at +5V, which minimizes signal attenuation and power loss across the switch.
  • Fast Switching Times: With tON of 120ns and tOFF of 80ns at +5V, the MAX4666CSE+ offers quick response times, beneficial for applications that require rapid signal switching.
  • High Off-Isolation: The device provides high off-isolation of -65dB at 1MHz, ensuring minimal crosstalk between channels when the switch is in the off state.
  • ESD Protection: It is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the device against static damage.

Applications

The MAX4666CSE+ is versatile and can be used in a wide range of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Portable instrumentation
  • Sample and hold circuits
  • Battery management systems

Package and Quality

The MAX4666CSE+ comes in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability, making this analog switch a dependable choice for both commercial and industrial uses.

With its combination of low power consumption, robust performance, and versatility, the MAX4666CSE+ from Maxim Integrated is an ideal solution for designers looking to enhance the efficiency and functionality of their electronic systems.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2031 $66.4062
4+ $27.2436 $108.9744
6+ $26.3922 $158.3532
8+ $25.5409 $204.3272
11+ $24.6895 $271.5845
14+ $22.1354 $309.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess