EN
  • EN
  • DE

MAX4670ETJ+T

Part No MAX4670ETJ+T
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC PROTECTION SWITCH 32TQFN / Protection Switch 32-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Protection Switch
Applications T1/E1/J1
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX4670
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212115-MAX4670ETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX4670ETJ+T CAD Model

Description

Maxim Integrated MAX4670ETJ+T Analog Switch

The Maxim Integrated MAX4670ETJ+T is a high-performance, quad single-pole/single-throw (SPST) analog switch designed to deliver precision and efficiency in a variety of applications. This versatile component is ideal for signal routing in complex systems, providing a reliable solution for designers looking to manage analog signals with minimal signal distortion and maximum integrity.

Constructed with Maxim's proprietary silicon-gate process, the MAX4670ETJ+T offers low on-resistance (R<sub>ON) of just 10Ω max, which remains flat over the specified signal range. This low and flat R<sub>ON ensures excellent linearity and low signal attenuation, making it suitable for precision analog applications. Additionally, the device features a single supply voltage range from +1.8V to +5.5V, or a dual supply range from ±2.7V to ±5.5V, providing flexibility in various circuit designs.

The MAX4670ETJ+T also boasts fast switching times, with turn-on and turn-off times typically around 20ns and 10ns respectively. This swift performance is crucial for applications that require high-speed signal switching without sacrificing signal integrity. Moreover, the device has a low charge injection of 10pC (max), which minimizes the impact on the signal during the switching process, and a low power consumption of just 0.01µW, making it an energy-efficient choice for battery-powered and portable devices.

With its extended temperature range of -40°C to +85°C, the MAX4670ETJ+T can reliably operate in harsh environments, ensuring consistent performance across various conditions. The component comes in a compact TQFN-16 package, which is ideal for space-constrained applications where board real estate is at a premium.

Whether used in data acquisition systems, communication devices, audio and video signal routing, or medical equipment, the Maxim Integrated MAX4670ETJ+T analog switch stands out with its robust performance and flexibility. It is a testament to Maxim Integrated's commitment to providing high-quality, precision-engineered solutions to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess