EN
  • EN
  • DE

MAX4708ESE+

Part No MAX4708ESE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 400Ohm
Channel-to-Channel Matching (ΔRon) 15Ohm (Maximum)
Supply Voltage , Single (V+) 9V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 275ns, 200ns
Channel Capacitance (CS(off), CD(off)) 10pF, 19pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -62dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX4708
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704135-MAX4708ESE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Signal Processing, Industrial, Avionics
Ultra Librarian 3D Model Ultra Librarian MAX4708ESE+ CAD Model

Description

Maxim Integrated MAX4708ESE+ Analog Multiplexer

The MAX4708ESE+ from Maxim Integrated is a highly efficient, 8-channel analog multiplexer that offers a perfect solution for routing multiple analog signals to a single output. Designed with precision and versatility in mind, this device is ideal for various applications, including data acquisition systems, signal routing, and industrial automation.

Constructed with Maxim's advanced silicon-gate CMOS technology, the MAX4708ESE+ ensures low power consumption and high-speed operation. The device operates with a single supply voltage ranging from +2.7V to +12V or dual supplies of ±2.7V to ±6V, providing flexibility in various system designs. The low charge injection of 10pC (max) and low on-resistance of 100 ohms (max) ensure that the signal integrity is maintained during switching, making it suitable for precision applications.

The MAX4708ESE+ features eight bidirectional switches, which can pass signals in both directions, and it has a break-before-make switching action that prevents momentary shorting when switching channels. The device comes in a compact 16-pin narrow SO package, which is space-efficient and ideal for high-density circuit designs.

Moreover, the MAX4708ESE+ offers robust ESD protection, withstanding up to 2000V Human Body Model, which ensures the device's longevity and reliability in harsh environments. It also features a digital interface that is compatible with TTL and CMOS logic levels, making it easy to control via microcontrollers or digital logic circuits.

Whether you're designing a precision data acquisition system, a complex audio routing matrix, or a sophisticated control system for industrial applications, the MAX4708ESE+ provides the performance and reliability you need. With its combination of low power consumption, high-speed operation, and precision signal handling, this analog multiplexer from Maxim Integrated stands out as a top choice for engineers and designers looking to optimize their analog signal routing capabilities.

For detailed specifications, application notes, and additional resources, visit the Maxim Integrated website or consult the MAX4708ESE+ datasheet.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4798 $62.3990
12+ $10.2391 $122.8692
18+ $9.9191 $178.5438
25+ $9.5992 $239.9800
32+ $9.2793 $296.9376
42+ $8.3195 $349.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess