EN
  • EN
  • DE

MAX470EPE

Part No MAX470EPE
Manufacturer Maxim Integrated
Description Two-Channel, Triple/Quad RGB Video Switches and Buffers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213926-MAX470EPE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX470EPE CAD Model

Description

Product Overview: MAX470EPE from Maxim Integrated

The MAX470EPE is a high-performance, low-power, CMOS analog multiplexer from Maxim Integrated, a renowned leader in the design and manufacturing of innovative analog and mixed-signal products. This versatile component is designed to facilitate the routing of analog signals in a wide array of electronic systems, making it an essential building block in applications ranging from data acquisition systems to signal routing applications.

Key Features

  • Single 8-Channel Multiplexer: The MAX470EPE integrates eight analog channels into a single package, allowing for the efficient switching between different input signals without the need for multiple devices.
  • Low On-Resistance: With its low on-resistance, this multiplexer ensures minimal signal attenuation, providing a high-fidelity path for analog signals.
  • Low Crosstalk and Off-Leakage: The device is engineered to minimize crosstalk between channels and leakage when channels are in the off-state, ensuring signal integrity and accuracy.
  • Single or Dual Supply Operation: It can operate with a single supply ranging from +4.5V to +30V or a dual supply from ±4.5V to ±20V, offering flexibility in various supply environments.
  • ESD Protection: The MAX470EPE comes with ESD protection circuitry, safeguarding the device from electrostatic discharges and enhancing its durability and reliability in harsh environments.
  • Wide Operating Temperature Range: It is specified for operation over the extended industrial temperature range, making it suitable for use in a variety of challenging conditions.

Applications

The MAX470EPE's robust performance and versatile features make it ideal for a multitude of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Communication Systems
  • Medical Equipment
  • Industrial Control Systems

With its combination of high performance, integrated features, and Maxim Integrated's reputation for quality, the MAX470EPE is a top choice for designers seeking a reliable multiplexer solution for their analog signal routing needs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess