The MAX4719EUB+T from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision analog signal switching. This versatile component is ideal for a wide range of applications, including communication systems, portable devices, and data acquisition systems.
Key Features
- Low Voltage Operation: The MAX4719EUB+T operates at a single supply voltage ranging from +1.6V to +3.6V, making it suitable for battery-powered and portable applications where power conservation is crucial.
- Low On-Resistance: With an on-resistance of just 0.5 ohms (typical), this analog switch ensures minimal signal distortion and power loss, providing excellent signal integrity.
- High Switching Speed: The device boasts a fast switching speed of less than 20ns, enabling quick signal routing and reducing latency in critical signal paths.
- Single Package Option: The MAX4719EUB+T is available in a compact, 10-pin µMAX package, which saves valuable board space and is suitable for high-density designs.
- ESD Protection: It features built-in electrostatic discharge (ESD) protection, which enhances the durability and reliability of the switch in harsh environments.
Applications
The MAX4719EUB+T is well-suited for a variety of applications that require high-performance analog signal routing, such as:
- Audio and Video Signal Routing
- Portable Instrumentation
- Sample-and-Hold Circuits
- Data Acquisition Systems
- Communication Devices
Technical Specifications
The technical specifications of the MAX4719EUB+T include:
- Single Supply Voltage: +1.6V to +3.6V
- On-Resistance: 0.5 ohms (typical)
- Switching Times: t<sub>ON OFF
- Operating Temperature Range: -40°C to +85°C
- Package: 10-pin µMAX
Overall, the MAX4719EUB+T from Maxim Integrated is a reliable and efficient solution for designers who require a high-quality analog switch that combines low-voltage operation, fast switching speeds, and a compact form factor.