Maxim Integrated MAX472CSA+T Current-Sense Amplifier
The Maxim Integrated MAX472CSA+T is a high-performance, precision current-sense amplifier designed for a wide range of applications requiring accurate current measurement. This device is part of Maxim's industry-leading portfolio of sensors and analog ICs, offering a reliable solution for monitoring current in both AC and DC systems.
Key Features
- High Accuracy: The MAX472CSA+T is engineered to provide precise current measurement with a low offset voltage, making it ideal for precision applications.
- Wide Input Voltage Range: It operates across a broad input common-mode voltage range from 4.5V to 36V, accommodating multiple use cases and ensuring versatility in system design.
- Low Supply Current: Its efficient design ensures a low supply current, which enhances overall system power management and efficiency.
- High-Side Measurement: The ability to measure current at the high side of the load allows for ground-referenced loads and eliminates the need for a separate ground line, simplifying design and reducing system complexity.
- Compact Package: The MAX472CSA+T comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.
Applications
The MAX472CSA+T is versatile and can be used in various applications, including but not limited to:
- Automotive systems
- Battery management systems
- Power management modules
- Portable devices
- Industrial controls
Technical Specifications
Some of the technical specifications of the MAX472CSA+T include:
- Supply Voltage Range: 4.5V to 36V
- Operating Temperature Range: -40°C to +85°C
- Output Voltage Scaling: 20V/V
- Package: 8-pin SOIC
Whether you are designing a sophisticated automotive power system or a simple battery monitoring circuit, the Maxim Integrated MAX472CSA+T offers the precision, reliability, and ease of use needed for your current-sensing needs.