EN
  • EN
  • DE

SN54LS253J

Part No SN54LS253J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual 4-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -1 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Multiplexer, Mux
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Channels 2
Number of Inputs 8
Number of Outputs 2
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Power Dissipation 35 mW
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1004156-SN54LS253J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS253J CAD Model

Description

Product Overview: SN54LS253J

The SN54LS253J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 5400 and 7400 series of logic ICs, which are known for their reliability and versatility in various digital applications. The SN54LS253J is particularly notable for its dual 4-line to 1-line data selectors/multiplexers with 3-state outputs.

Key Features

  • Logic Type: The SN54LS253J functions as a data selector/multiplexer, allowing users to select one of several input data lines and forward the chosen input to a single output line.
  • Output Configuration: Featuring 3-state outputs, the device can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful for interfacing with bus systems, where multiple devices may need to connect to the same data lines without interfering with each other.
  • Number of Circuits: The device contains two individual 4-line to 1-line selectors/multiplexers, allowing for flexible usage in different parts of a digital system.
  • Package: It comes in a robust ceramic dual in-line package (CERDIP), with the specific part number SN54LS253J denoting the military-grade temperature range and package type.

Applications

  • Data routing and signal gating in digital systems.
  • Function generation, where different functions can be selected based on control inputs.
  • Use in communication systems for channel selection.
  • Computer systems, for address and data multiplexing.
  • Complex logic systems requiring high-speed and reliable performance.

Quality and Reliability

Texas Instruments' SN54LS253J is built to meet stringent quality standards, ensuring high reliability and performance even under harsh conditions. Its military-grade specifications signify that it can operate over a wide temperature range and withstand demanding environmental stress. The device's longevity and durability make it a trusted choice for mission-critical applications in defense and aerospace, as well as in industrial and commercial electronic systems.

With the SN54LS253J, designers and engineers have access to a versatile and dependable component that can be used in a multitude of digital logic applications where precise data selection and routing are required.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8569 $59.2845
11+ $9.7288 $107.0168
16+ $9.4248 $150.7968
22+ $9.1207 $200.6554
29+ $8.8167 $255.6843
38+ $7.9046 $300.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess