EN
  • EN
  • DE

MAX4734ETC+

Part No MAX4734ETC+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 4X1 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SP4T
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 1.6V ~ 3.6V
Switch Time (Ton, Toff) (Maximum) 25ns, 20ns
-3db Bandwidth 90MHz
Charge Injection 60pC
Channel Capacitance (CS(off), CD(off)) 33pF, 117pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -56dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-WFQFN Exposed Pad
Supplier Device Package 12-TQFN (3x3)
Family Part Number MAX4734
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 704162-MAX4734ETC+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4734ETC+ CAD Model

Description

The MAX4734ETC+ is a state-of-the-art, low-voltage, quad SPDT (single-pole double-throw) analog switch from Maxim Integrated that offers high performance for your signal routing applications. This component is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it a versatile choice for various systems, including portable and battery-operated devices.

Key Features

  • Low On-Resistance: The device features low on-resistance (0.6 ohms typical) which remains flat over the specified signal range, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: With the ability to operate on a single supply voltage, the MAX4734ETC+ simplifies power management in complex systems.
  • High Current Handling: This analog switch can handle up to 300mA of continuous current per switch, accommodating a wide range of signal levels.
  • ESD Protection: The device includes enhanced ESD protection, withstanding up to ±15kV Human Body Model, which helps to improve the robustness and longevity of your application.
  • Low Power Consumption: The MAX4734ETC+ is optimized for low power consumption, making it ideal for power-sensitive applications.
  • Compact Package: Housed in a small 12-pin TQFN package, this analog switch saves valuable board space and is suitable for high-density designs.

Applications

The MAX4734ETC+ is suitable for a variety of applications that require high-quality signal switching, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Portable Instruments

With its combination of low on-resistance, high current handling, and ESD protection, the MAX4734ETC+ from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their signal routing applications.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0295 $52.1180
10+ $10.6909 $106.9090
15+ $10.3568 $155.3520
20+ $10.0227 $200.4540
26+ $9.6886 $251.9036
35+ $8.6864 $304.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess