EN
  • EN
  • DE

MAX4736EUB+

Part No MAX4736EUB+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Dual SPDT 10-Pin uMAX / IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Operating Supply Voltage 1.6 V ~ 4.2 V
Switch Time (Ton, Toff) (Maximum) 25ns, 20ns
-3db Bandwidth 130MHz
Charge Injection 60pC
Channel Capacitance (CS(off), CD(off)) 33pF, 60pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -78dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 786377-MAX4736EUB+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4736
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4736EUB+ CAD Model

Description

Maxim Integrated MAX4736EUB+ Low-Voltage, 4:1 Multiplexer

The MAX4736EUB+ is a compact, high-performance 4:1 analog multiplexer from Maxim Integrated that offers precision signal routing for a variety of applications. This device is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable devices where power conservation is crucial.

With its low on-resistance (Ron) of just 1.25 ohms (typical) and a matching between channels of less than 0.5 ohms (typical), the MAX4736EUB+ ensures minimal signal distortion and excellent performance. The on-resistance flatness of 0.4 ohms (typical) across the specified signal range further guarantees signal integrity, making this multiplexer an ideal choice for precision analog applications.

The MAX4736EUB+ comes in a space-saving 10-pin µMAX package, which is highly beneficial for applications where board space is at a premium. It is specified for the extended -40°C to +85°C temperature range, ensuring reliable operation in a wide array of environments.

Notable features of the MAX4736EUB+ include fast switching times, with tON of 100ns and tOFF of 30ns, providing efficient signal routing with minimal delay. The device also boasts a low crosstalk and off-isolation, reducing interference between channels and preserving signal fidelity. Additionally, the MAX4736EUB+ features a break-before-make switching action, which prevents momentary shorting when switching between channels.

The versatility of the MAX4736EUB+ makes it an excellent choice for sample-and-hold circuits, data acquisition systems, communication systems, and other applications requiring high-speed, low-voltage operation. Its low power consumption and high-speed characteristics are particularly well-suited for portable and battery-operated devices.

Overall, the Maxim Integrated MAX4736EUB+ is a reliable and efficient solution for designers looking to optimize their multiplexing needs with minimal impact on signal quality and power budget.

You May Also Be Interested in

STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6624 $58.1840
75+ $1.3641 $102.3075
115+ $1.3214 $151.9610
160+ $1.2788 $204.6080
205+ $1.2362 $253.4210
275+ $1.1083 $304.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess