EN
  • EN
  • DE

SST12LP15-QVCE

Part No SST12LP15-QVCE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description 2.4 GHz High-Power, High-Gain Power Amplifier | IC AMP 802.11B/G 2.4GHZ 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Frequency 2.4GHz ~ 2.5GHz
P1dB 29dBm
Gain 36dB
RF Type 802.11b/g
Supply Voltage (V) 3V ~ 4.2V
Supply Current 340mA
Test Frequency 2.4GHz ~ 2.5GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Win Source Part Number 1259736-SST12LP15-QVCE
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST12LP15-QVCE CAD Model

Description

Microchip Technology's SST12LP15-QVCE: High-Performance RF Amplifier

The SST12LP15-QVCE from Microchip Technology is a state-of-the-art RF amplifier designed for high-performance wireless applications. This device is part of Microchip's extensive range of RF products, offering advanced features to enhance the functionality and reliability of wireless systems. The SST12LP15-QVCE is specifically engineered to meet the demands of modern wireless communication systems, providing a perfect solution for designers looking to improve signal strength and quality.

At the core of the SST12LP15-QVCE is its ability to deliver exceptional linearity and high gain while maintaining low power consumption. This makes it an ideal choice for battery-powered applications where power efficiency is critical. With a frequency range that covers 2.4 GHz to 2.5 GHz, this amplifier is perfectly suited for Wi-Fi, Bluetooth, and other ISM band applications. Its versatility ensures compatibility with a wide range of wireless standards, making it a flexible component in any RF design.

The amplifier comes in a compact QFN package, measuring just 3mm x 3mm, allowing for easy integration into space-constrained designs. Despite its small size, the SST12LP15-QVCE packs a powerful punch, offering a high maximum output power of 23 dBm with an added power gain of 18 dB. This combination ensures robust signal amplification without sacrificing quality or efficiency.

One of the key advantages of the SST12LP15-QVCE is its excellent thermal performance. The device is designed to operate over a wide temperature range, ensuring reliable performance even in extreme conditions. Additionally, it features a low-noise figure, which minimizes signal distortion and improves overall system sensitivity.

For designers looking to accelerate their time-to-market, the SST12LP15-QVCE also supports easy integration with Microchip's other wireless products. This compatibility streamlines the design process and allows for a more cohesive and efficient system architecture.

In summary, the SST12LP15-QVCE from Microchip Technology is a high-quality RF amplifier that offers superior performance for wireless applications. Its combination of high gain, low power consumption, and excellent thermal properties make it an excellent choice for designers looking to enhance their wireless systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-8GHZ 16QFN / RF Amplifier IC General Purpose 0Hz ~ 8GHz 16-QFN (3x3)
Lowest to $33.3379
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess