EN
  • EN
  • DE

MAX4736EUB

Part No MAX4736EUB
Manufacturer Maxim Integrated
Description 0.8Ω, Low-Voltage, Single-Supply, Dual SPDT Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213947-MAX4736EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4736EUB CAD Model

Description

Maxim Integrated MAX4736EUB Low-Voltage, Dual SPDT Analog Switch

The MAX4736EUB from Maxim Integrated is a versatile and efficient solution for routing analog or digital signals in a variety of applications. This compact device features dual single-pole/double-throw (SPDT) switches that operate with a single supply voltage ranging from +1.6V to +3.6V, making it an ideal choice for portable and low-voltage systems.

Encased in a small 10-pin μMAX package, the MAX4736EUB offers a high degree of integration, saving valuable board space in space-constrained designs. Its low on-resistance (0.6Ω typical) ensures minimal signal distortion, while the on-resistance matching between channels (0.05Ω typical) and flatness over the signal range (0.2Ω typical) provide consistent performance for precision applications.

The MAX4736EUB is designed to handle a wide range of signals, from DC to high frequencies, with a bandwidth of 200MHz, making it suitable for audio, video, and high-speed data applications. The device also features fast switching times (tON = 30ns and tOFF = 20ns typical), which are essential for applications requiring rapid signal routing.

With its low power consumption, the MAX4736EUB contributes to the energy efficiency of end products. Additionally, the device's ESD protection exceeds 2000V per the Human Body Model, providing robustness and reliability in harsh environments. The analog switch also features a logic control input that is compatible with TTL and CMOS levels, ensuring easy integration with digital systems.

Applications for the MAX4736EUB are diverse and include signal routing in battery-powered devices, communication systems, audio and video switching, sample-and-hold circuits, and more. This analog switch from Maxim Integrated is a testament to the company's commitment to providing high-performance, space-saving solutions for modern electronic designs.

For detailed technical specifications, application notes, and support documentation, designers are encouraged to visit Maxim Integrated's official website or contact their support team for further assistance.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6624 $58.1840
75+ $1.3641 $102.3075
115+ $1.3214 $151.9610
160+ $1.2788 $204.6080
205+ $1.2362 $253.4210
275+ $1.1083 $304.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess