Introducing the MAX473ESA-T from Maxim Integrated
The MAX473ESA-T is a high-performance, low-power, precision operational amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This operational amplifier is specifically engineered to offer a perfect blend of features that make it suitable for a wide range of applications, including sensor interfaces, data acquisition systems, and industrial control circuits.
Constructed with Maxim Integrated's advanced silicon-gate CMOS process, the MAX473ESA-T boasts a unique combination of low noise, high speed, and low voltage operation. Its design ensures that it can operate with single or dual supplies, making it incredibly versatile for various circuit configurations. The supply voltage range is from 4.5V to 11V, or ±2.25V to ±5.5V for dual supply operations, providing flexibility in system design.
One of the standout features of the MAX473ESA-T is its exceptional precision. It offers a low offset voltage and drift over temperature, ensuring stable and accurate performance across a wide range of operating conditions. This makes it an ideal choice for precision applications where maintaining signal integrity is crucial.
Additionally, the MAX473ESA-T is designed with power efficiency in mind. Its quiescent current is remarkably low, which helps in extending battery life in portable applications and reducing power consumption in wired systems. This operational amplifier also features a high output drive capability, able to deliver ample current to drive capacitive loads while maintaining stability.
The MAX473ESA-T comes in a compact 8-pin SOIC package, which is designed for space-saving considerations without compromising on performance. It is also specified over the extended industrial temperature range (-40°C to +85°C), ensuring reliable operation in harsh environments.
Whether you are designing a precision filter, a high-quality audio amplifier, or a sensitive measurement instrument, the MAX473ESA-T from Maxim Integrated is a solid choice that offers precision, efficiency, and reliability in a compact form factor. Its combination of features ensures that it can meet the demands of the most challenging analog applications.