EN
  • EN
  • DE

MAX4740ETE+T

Part No MAX4740ETE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 16TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Applications Audio
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 900mOhm
Supply Voltage , Single (V+) 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Family Part Number MAX4740
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 704168-MAX4740ETE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4740ETE+T CAD Model

Description

Maxim Integrated MAX4740ETE+T Analog Switch

The Maxim Integrated MAX4740ETE+T is a high-performance, low-voltage, quad SPDT (single pole double throw) analog switch that is designed to deliver precision and reliability for a wide range of applications. This component is part of Maxim's commitment to providing innovative, industry-leading solutions for signal routing requirements.

Constructed with Maxim's proprietary silicon-gate process, the MAX4740ETE+T offers low on-resistance (RON) of just 0.6 ohms (typical), ensuring minimal signal distortion and power loss. This feature, combined with the low supply voltage range of 1.8V to 5.5V, makes the device highly efficient for battery-powered and portable devices.

The MAX4740ETE+T boasts a wide bandwidth, making it suitable for handling high-frequency signals without significant attenuation. This characteristic makes it an excellent choice for audio, video, and high-speed data applications. The device also features fast switching times (tON = 35ns and tOFF = 25ns typical), which is critical for applications that require rapid signal routing.

With its extended temperature range of -40°C to +85°C, the MAX4740ETE+T is designed to perform reliably in harsh environments. This robust performance is essential for industrial, automotive, and other demanding applications where temperature extremes are common.

The MAX4740ETE+T comes in a space-saving 16-pin TQFN package, which is ideal for compact designs where board space is at a premium. Additionally, it is lead-free and RoHS compliant, reflecting Maxim Integrated's commitment to environmental sustainability.

Key features of the MAX4740ETE+T include:

  • Quad SPDT configuration
  • Low on-resistance: 0.6 ohms typical
  • Low supply voltage range: 1.8V to 5.5V
  • High bandwidth for superior signal integrity
  • Fast switching times for responsive signal routing
  • Extended temperature range for versatile applications
  • Compact 16-pin TQFN package
  • Lead-free and RoHS compliant

Whether you are designing consumer electronics, communication devices, or complex industrial systems, the Maxim Integrated MAX4740ETE+T analog switch offers the performance, efficiency, and reliability needed to create a superior end product.

You May Also Be Interested in

Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess