EN
  • EN
  • DE

MAX4742EKA+T

Part No MAX4742EKA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Maximum) 800 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 24ns, 16ns
-3db Bandwidth 100MHz
Charge Injection 28pC
Channel Capacitance (CS(off), CD(off)) 32pF, 32pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -110dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package SOT-23-8
Manufacturer Package SOT-23-8
Win Source Part Number 704170-MAX4742EKA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4742
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX4742EKA+T CAD Model

Description

Maxim Integrated MAX4742EKA+T Low-Voltage, Dual SPDT Analog Switch

The Maxim Integrated MAX4742EKA+T is a high-performance, dual single-pole/double-throw (SPDT) analog switch designed to deliver precision and efficiency in a compact package. This device is ideal for a range of applications, from signal routing in portable electronics to data acquisition systems and communication devices. Its low-voltage operation and low on-resistance make it a perfect choice for battery-powered applications where power conservation is crucial.

The MAX4742EKA+T operates from a single +1.8V to +5.5V supply, making it versatile for various circuit designs. The device features a max on-resistance of just 0.6 ohms at +5V, which remains flat over the specified signal range. This low on-resistance reduces signal distortion and ensures excellent signal integrity, which is essential for high-performance analog circuits.

One of the key advantages of the MAX4742EKA+T is its low power consumption. With a quiescent current of just 1µA (max) and 0.1µA (max) in shutdown mode, this analog switch helps to extend battery life in portable devices. Its high off-isolation of -74dB at 1MHz minimizes crosstalk between channels, thereby preserving the fidelity of the signals being switched.

The device is also designed with ESD protection, capable of withstanding electrostatic discharges up to ±2kV Human Body Model, which ensures robustness and reliability in harsh environments. The MAX4742EKA+T comes in a tiny 8-pin SOT23 package, which is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.

Additional features of the MAX4742EKA+T include break-before-make switching action, which prevents momentary shorting of signals during switching. This is critical for applications where signal integrity is paramount. The switch also offers fast switching times (tON = 30ns, tOFF = 20ns at +5V), which is beneficial for applications requiring quick response times.

In summary, the Maxim Integrated MAX4742EKA+T is a high-quality, low-voltage dual SPDT analog switch that offers a blend of low power consumption, high-speed performance, and compact form factor, making it an excellent choice for a wide array of applications that demand efficiency and precision.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess