Product Overview: MAX474CSA+T by Maxim Integrated
The MAX474CSA+T is a precision, low-power, single-supply operational amplifier from Maxim Integrated, renowned for its high-quality analog ICs. Designed to operate with a single power supply ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V, this op-amp is versatile and suitable for a wide array of applications.
Key Features
- Low Power Consumption: The MAX474CSA+T is designed to be energy-efficient, making it ideal for battery-powered and portable applications.
- High Precision: With a low input offset voltage and low noise, this operational amplifier ensures high accuracy in signal amplification and processing.
- Wide Supply Voltage Range: The device's broad supply voltage range offers flexibility in various system designs and ensures compatibility with both single and dual supply operations.
- Stable Operation: The MAX474CSA+T is internally compensated for gains of +1V/V or greater, which provides stability and ease of use.
- Small Package: Available in an 8-pin SOIC package, it occupies minimal space on a PCB, making it suitable for compact electronic designs.
Applications
The MAX474CSA+T is an excellent choice for a variety of applications that require high precision and low power consumption. These include:
- Battery-Powered Devices
- Data Acquisition Systems
- Sensor Signal Conditioning
- Portable Medical Equipment
- Industrial Process Controls
- Analog Filters
- Automotive Electronics
Product Specifications
With an operating temperature range of -40°C to +85°C, the MAX474CSA+T is built to perform reliably in harsh environments. The device also features a typical quiescent current of 210µA, making it a cost-effective solution for power-sensitive designs. Its no-load supply current makes it an excellent choice for energy-saving applications.
Maxim Integrated's commitment to quality ensures that the MAX474CSA+T operational amplifier delivers consistent performance and robustness, making it a trusted component for precision analog circuitry.