EN
  • EN
  • DE
  • IT

MAX4760AEBX+T

Part No MAX4760AEBX+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD DPDT 36UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit DPDT
Number of Circuits 4
Max On Resistance 3.5 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 800ns, 800ns
-3db Bandwidth 150MHz
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 25pF
Max Leakage Current (IS off) 5nA
Crosstalk -95dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 36-UCSP (3x3)
Win Source Part Number 073640-MAX4760AEBX+T
Ultra Librarian 3D Model Ultra Librarian MAX4760AEBX+T CAD Model

Description

Maxim Integrated's MAX4760AEBX+T Analog Multiplexer

The MAX4760AEBX+T is a high-performance analog multiplexer from Maxim Integrated, designed to offer precision signal routing for a wide range of applications. This component is part of the MAX4760 series, which is well-known for its low on-resistance and low crosstalk, making it an ideal choice for critical signal processing tasks.

Constructed with advanced silicon-gate CMOS technology, the MAX4760AEBX+T boasts a dual 4-channel configuration, allowing for flexible signal routing options. Each channel can pass bipolar signals that range from GND to VCC, making the device versatile for various analog signal types. With a single digital select input, users can easily switch between channels, providing a convenient way to manage multiple signal paths within a circuit.

The MAX4760AEBX+T operates over a wide voltage range, typically from 1.8V to 5.5V, ensuring compatibility with most low-voltage applications. This feature is particularly beneficial for battery-powered devices where power efficiency is a critical concern. Additionally, the low power consumption of the MAX4760AEBX+T helps extend battery life, making it an excellent choice for portable electronic devices.

One of the key advantages of the MAX4760AEBX+T is its packaging. The device comes in a compact, 36-bump chip-scale package (UCSP™), which minimizes the footprint on the PCB and is suitable for space-constrained applications. Despite its small size, the MAX4760AEBX+T does not compromise on performance, offering a high bandwidth and fast switching times that are essential for high-speed data acquisition and audio/visual signal routing.

Furthermore, the MAX4760AEBX+T features built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity. This enhancement ensures greater reliability and longevity of the multiplexer, contributing to the overall durability of the end product.

In summary, the MAX4760AEBX+T from Maxim Integrated is a robust and efficient solution for designers looking to implement precise analog signal routing in their systems. Its low on-resistance, minimal crosstalk, and compact form factor make it a top choice for a variety of applications, including communication systems, data acquisition, and portable devices.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess