EN
  • EN
  • DE

MAX4765EBC+T

Part No MAX4765EBC+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704191-MAX4765EBC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4765EBC+T CAD Model

Description

Maxim Integrated's MAX4765EBC+T: A Versatile Analog Switch

The MAX4765EBC+T from Maxim Integrated is an advanced analog switch designed to offer high performance and reliability for a variety of applications. This component is part of the MAX4765 series and is commonly used in signal routing, data acquisition systems, communication devices, and any circuit requiring precision switching of analog signals. Its compact and efficient design makes it a preferred choice for engineers looking to optimize their designs for space and power consumption.

Key Features and Benefits

  • Low On-Resistance: The MAX4765EBC+T boasts a low on-resistance (RON), typically around 0.5 ohms, which ensures minimal signal distortion and power loss when the switch is closed. This feature is critical for maintaining signal integrity in sensitive analog applications.
  • Single-Supply Operation: This switch operates from a single +1.8V to +5.5V supply, providing flexibility in various power environments and simplifying power supply design.
  • High Off-Isolation: With excellent off-isolation characteristics, the MAX4765EBC+T minimizes crosstalk between channels when the switch is in the off state, which is essential for applications requiring high signal purity.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered and portable applications where power efficiency is paramount.
  • Multiple Switch Configurations: It offers a variety of switch configurations including single-pole/single-throw (SPST) and single-pole/double-throw (SPDT), providing designers with flexibility in routing signals according to their specific requirements.
  • Wide Operating Temperature Range: The MAX4765EBC+T is designed to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Lead-Free and RoHS Compliant: In adherence to environmental regulations, this component is lead-free and RoHS compliant, making it suitable for use in eco-friendly products.

Applications

The MAX4765EBC+T can be integrated into a wide array of applications. It is particularly well-suited for multiplexing and demultiplexing analog signals, audio and video signal routing, battery-powered systems, and sample-and-hold circuits. Its robust design also makes it a good fit for industrial control systems, medical equipment, and precision test and measurement devices.

With its combination of performance, versatility, and compact packaging, the MAX4765EBC+T from Maxim Integrated is an excellent choice for designers looking to enhance their systems with a reliable and efficient analog switch solution.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4058 $50.5218
51+ $1.9740 $100.6740
79+ $1.9124 $151.0796
109+ $1.8507 $201.7263
140+ $1.7890 $250.4600
188+ $1.6039 $301.5332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess