EN
  • EN
  • DE

MAX1623EAP+T

Part No MAX1623EAP+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 3A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.1V (2.525V, 3.33V)
Maximum Output Voltage 3.8V
Output Current 3A
Frequency - Switching Up to 350kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 112910-MAX1623EAP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1623EAP+T CAD Model

Description

Maxim Integrated MAX1623EAP+T Voltage Regulators - Switching Regulators

The MAX1623EAP+T from Maxim Integrated is a highly efficient, compact, and versatile switching voltage regulator designed to provide a reliable power management solution for a wide range of applications. This device is part of Maxim's extensive range of power regulators, renowned for their performance and reliability.

Product Features:

  • High Efficiency: The MAX1623EAP+T is designed to offer high-efficiency power conversion, which can significantly extend battery life in portable devices and reduce heat dissipation in high-power systems.
  • Adjustable Output: It features an adjustable output voltage, making it suitable for a variety of applications where precise voltage regulation is required.
  • Wide Input Voltage Range: This switching regulator can handle a broad input voltage range, accommodating various power sources and ensuring stable operation across different conditions.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring long-term reliability and safety in operation.
  • Low Dropout: Its low dropout capability ensures continued operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Package: The MAX1623EAP+T is available in a 20-SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications:

The MAX1623EAP+T is ideal for use in a variety of electronic devices and systems, including:

  • Portable and battery-powered devices
  • Telecommunication equipment
  • Computing devices
  • Consumer electronics
  • Industrial controls

With its combination of efficiency, versatility, and reliability, the MAX1623EAP+T is an excellent choice for designers looking to optimize their power management systems. Maxim Integrated's commitment to quality ensures that this switching regulator will meet the needs of even the most demanding applications.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and support documentation available from Maxim Integrated's website or authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4987 $58.4831
32+ $3.6914 $118.1248
49+ $3.5770 $175.2730
67+ $3.4615 $231.9205
87+ $3.3460 $291.1020
116+ $2.9995 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess