EN
  • EN
  • DE

TPS54672PWR

Part No TPS54672PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive 1 Output 6A 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Series SWIFT
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 6V
Current - Output 6A
Frequency - Switching 350kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style SMD/SMT
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Device Package 28-HTSSOP
Win Source Part Number 004564-TPS54672PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS54672PWR CAD Model

Description

Product Overview: Texas Instruments TPS54672PWR

The TPS54672PWR is a high-performance, adaptive on-time D-CAP™ step-down (buck) converter from the renowned manufacturer Texas Instruments (TI). This advanced power management integrated circuit (IC) is designed to deliver efficient, stable, and reliable power conversion for a wide range of applications, including computing systems, networking equipment, and portable electronics.

Key Features

  • High Efficiency: The TPS54672PWR offers a high level of efficiency, which is critical for reducing heat generation and improving system reliability. This is particularly beneficial in applications where power conservation is paramount.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 28V, the TPS54672PWR accommodates a variety of power sources, making it versatile for different system designs.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.891V to 5.5V, allowing designers to fine-tune the voltage to meet the specific needs of their application.
  • Integrated MOSFETs: The inclusion of high-side and low-side MOSFETs simplifies the design and reduces external component count, which can save space and cost in a compact system design.
  • Fast Transient Response: The D-CAP™ mode of the TPS54672PWR provides a very fast transient response, which is essential for maintaining voltage stability during sudden changes in load.
  • Thermal Shutdown: An important safety feature, thermal shutdown helps prevent damage to the IC from overheating, enhancing the longevity of the product.

Applications

The TPS54672PWR is suitable for a diverse array of electronic applications, including:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunication equipment
  • Computing systems and servers
  • Consumer electronics
  • Industrial and automation systems

Package and Availability

The TPS54672PWR is available in a 28-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. For detailed technical specifications, application notes, and support tools, please visit the Texas Instruments website or contact their customer support for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3751 $50.6265
37+ $2.7694 $102.4678
56+ $2.6828 $150.2368
78+ $2.5963 $202.5114
100+ $2.5097 $250.9700
134+ $2.2501 $301.5134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess