EN
  • EN
  • DE

MAX4790EUS

Part No MAX4790EUS
Manufacturer Maxim Integrated
Catalog Misc Products
Description 200mA/250mA/300mA Current-Limit Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829834-MAX4790EUS
Ultra Librarian 3D Model Ultra Librarian MAX4790EUS CAD Model

Description

The MAX4790EUS from Maxim Integrated is a high-performance, single-pole, single-throw (SPST) analog switch designed for precision applications requiring low-voltage operation and low on-resistance. This device is ideal for portable and battery-powered equipment due to its low power consumption and compact SOT143 package.

Key Features

  • Low-Voltage Operation: The MAX4790EUS operates from a single +1.8V to +5.5V supply, making it suitable for a variety of low-voltage applications.
  • Low On-Resistance: Featuring a low on-resistance of typically 0.5Ω (max 1Ω), it provides a high degree of accuracy in signal routing and minimal signal attenuation.
  • High Off-Isolation: This analog switch offers high off-isolation (-75dB at 1MHz), ensuring minimal crosstalk between channels when in the off state.
  • Fast Switching Speeds: With tON of 25ns and tOFF of 20ns, the MAX4790EUS provides rapid switching, beneficial for multiplexing and signal routing applications.
  • Single-Supply Operation: Its ability to operate with a single power supply simplifies circuit design and power management.

Applications

The MAX4790EUS is versatile and can be used in a variety of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Portable Test Instruments

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4790EUS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

Ordering Information

The MAX4790EUS is available in a small, space-saving SOT143 package. For detailed specifications, sample requests, and ordering information, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess