EN
  • EN
  • DE

MAX4798EUK

Part No MAX4798EUK
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704223-MAX4798EUK
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4798EUK CAD Model

Description

Maxim Integrated MAX4798EUK High-Side Switch

The Maxim Integrated MAX4798EUK is a cutting-edge, high-side power switch designed for precision applications requiring a compact and efficient solution. Engineered to provide load-switching capabilities, this device finds its place in a variety of electronic equipment where power distribution and management are crucial. The MAX4798EUK is particularly suitable for applications that demand minimal power loss and high reliability.

Encased in a small SOT23-5 package, the MAX4798EUK offers an impressive feature set that includes a low on-resistance (RON) of just 70mΩ. This low RON ensures that power dissipation is kept to a minimum, thereby enhancing the overall efficiency of the system it is integrated into. The switch operates over a wide voltage range from 2.7V to 5.5V, making it versatile for use in various circuit designs.

One of the key advantages of the MAX4798EUK is its built-in fault protection. The device incorporates overcurrent protection, thermal shutdown, and reverse current protection. These features safeguard the switch, the load, and the power source from potential damage caused by abnormal operating conditions, thus ensuring a robust and secure operation. Additionally, the device boasts a fast response time to fault conditions, which is critical for protecting sensitive electronic components.

The MAX4798EUK also features an active-low enable input, which allows for easy control of the switch. When the enable pin is pulled low, the switch turns on, allowing current to flow to the load. When the enable pin is high or left floating, the switch is turned off. This simple interface enables seamless integration into existing designs and contributes to the user-friendly nature of the device.

Applications for the MAX4798EUK are diverse and include USB and portable devices, where efficient power management is essential. Its space-saving design and comprehensive protection features make it an excellent choice for designers looking to enhance the reliability and performance of their systems.

Overall, the Maxim Integrated MAX4798EUK high-side switch is a robust, efficient, and reliable component that meets the stringent requirements of modern electronic designs, offering designers a high degree of flexibility and protection in a compact package.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5017 $60.0408
57+ $2.0524 $116.9868
88+ $1.9889 $175.0232
121+ $1.9242 $232.8282
156+ $1.8607 $290.2692
208+ $1.6678 $346.9024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess