EN
  • EN
  • DE

MAX4800ACXZ+

Part No MAX4800ACXZ+
Manufacturer Maxim Integrated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Low-Charge-Injection, 8-Channel, High-Voltage Analog Switches with 20MHz Serial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Max Power Dissipation 1.818 W
Max Supply Voltage 200 V
Min Operating Temperature 0 °C
Min Supply Voltage 40 V
Mount Surface Mount
Nominal Supply Current 2 mA
Number of Channels 8
Number of Pins 26
Radiation Hardening No
Resistance 48 Ω
RoHS Compliant
Supply Type Single
Throw Configuration SPST
Turn-Off Delay Time 5 µs
Turn-On Delay Time 5 µs
Win Source Part Number 1075444-MAX4800ACXZ+
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4800ACXZ+ CAD Model

Description

The MAX4800ACXZ+ is a state-of-the-art high-voltage analog switch from Maxim Integrated, designed to deliver exceptional performance and reliability for a wide range of applications. This device is particularly suitable for systems that require the routing of high-voltage signals with minimal signal distortion, such as medical ultrasound imaging, piezoelectric transducer drivers, and industrial inkjet printers.

Key Features

  • High-Voltage Operation: Capable of handling signal levels up to 200V peak-to-peak, which is ideal for high-voltage applications.
  • Low Charge Injection: Ensures minimal disturbance to the signal path when switching, providing high signal integrity.
  • Low On-Resistance: Features a low on-resistance of 10Ω (typical), reducing power loss and improving overall efficiency.
  • Fast Switching Speeds: Offers quick transition times, with turn-on and turn-off times in the order of microseconds, enabling high-speed operation.

Technical Specifications

  • Part Number: MAX4800ACXZ+
  • Configuration: 8-channel SPST (Single-Pole Single-Throw)
  • Supply Voltage Range: +10V to +100V or ±5V to ±50V
  • Control Logic: CMOS/TTL compatible
  • Package: 36-pin SSOP (Shrink Small Outline Package)

Applications

The MAX4800ACXZ+ is designed for use in a variety of high-voltage switching applications, including:

  • Medical Ultrasound Imaging Systems
  • Piezoelectric Transducer Drivers
  • Industrial Inkjet Printers
  • Peripherals and Other High-Voltage Systems

Quality and Reliability

Maxim Integrated is renowned for its commitment to quality and the MAX4800ACXZ+ is no exception. The device is built to meet the highest industry standards, ensuring reliable performance in even the most demanding environments. With its robust design and advanced manufacturing techniques, the MAX4800ACXZ+ is a product you can trust for your high-voltage switching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess