EN
  • EN
  • DE

SAA5281ZP/H

Part No SAA5281ZP/H
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311789-SAA5281ZP/H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA5281ZP/H CAD Model

Description

The NXP SAA5281ZP/H is a versatile integrated circuit designed for advanced television and video text applications. This IC is part of NXP's renowned portfolio of semiconductor solutions that are known for their reliability, performance, and innovation. The SAA5281ZP/H is specifically engineered to enhance the user experience by providing high-quality text and graphics overlay capabilities, making it an ideal choice for televisions, set-top boxes, and multimedia devices.

Key Features

  • Teletext Decoder: The IC comes with an integrated teletext decoder that supports a wide range of international teletext standards, including the European teletext, WST, and North American NABTS.
  • On-Screen Display (OSD): It boasts an advanced OSD engine that can generate high-resolution graphics and text, allowing for a user-friendly interface and enhanced on-screen information.
  • Memory Management: The SAA5281ZP/H includes an efficient memory management system that optimizes the storage and retrieval of teletext pages, ensuring quick and seamless access to information.
  • Video Processing: This IC is capable of superior video processing, delivering crisp and clear images that improve the overall viewing experience.
  • Compatibility: Designed with versatility in mind, the SAA5281ZP/H is compatible with a wide range of microcontrollers and can be easily integrated into various television and video systems.

Applications

The SAA5281ZP/H is used in a variety of applications where teletext and OSD capabilities are required. Its primary use is in consumer electronics, such as digital televisions, where it provides viewers with access to teletext services and interactive menus. Additionally, it is suitable for use in video recorders, DVD players, and other multimedia devices that benefit from its advanced text and graphics display features.

Technical Specifications

The SAA5281ZP/H operates within a standard voltage range and is packaged in a convenient form factor for easy integration. Detailed technical specifications, including pin configuration, clock frequencies, power consumption, and operating temperatures, are available in the product datasheet provided by NXP.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess