EN
  • EN
  • DE

AT97SC3205-U3A12-10

Part No AT97SC3205-U3A12-10
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Security Trusted Platform Module, 3.3Vcc, 45MHz, -40deg C to 85deg C, TSSOP-28, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1002727-AT97SC3205-U3A12-10
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT97SC3205-U3A12-10 CAD Model

Description

Microchip Technology AT97SC3205-U3A12-10 Product Overview

The AT97SC3205-U3A12-10 is a sophisticated security module from Microchip Technology, designed to provide robust hardware-based security solutions for a wide range of applications. This product is part of Microchip's trusted platform module (TPM) family, which is widely recognized for enhancing system integrity through hardware-based security features.

This TPM is built on advanced cryptographic algorithms and is compliant with the Trusted Computing Group (TCG) specifications for TPM 1.2. It offers a variety of security services, including secure generation and storage of cryptographic keys, platform authentication, and digital signature capabilities. The device is engineered to protect sensitive information from unauthorized access and tampering, making it an ideal choice for applications that demand high levels of security, such as financial transactions, data centers, and secure communications.

The AT97SC3205-U3A12-10 is equipped with a range of features to ensure secure system operation. These include a random number generator, multiple cryptographic engines supporting RSA, SHA-1, and HMAC algorithms, and a flexible and programmable I/O interface. Additionally, it comes with a hardware-based random number generator that provides high-quality entropy, which is crucial for cryptographic operations.

Installation and integration of the AT97SC3205-U3A12-10 are streamlined thanks to its standardized interface and comprehensive support documentation provided by Microchip Technology. The device is delivered in a compact package, making it suitable for integration into various hardware platforms without significant space constraints.

In summary, the AT97SC3205-U3A12-10 from Microchip Technology represents a reliable and secure solution for system designers looking to enhance the security features of their products. With its adherence to TCG standards and robust cryptographic capabilities, it stands as a testament to Microchip's commitment to delivering cutting-edge security solutions for today's increasingly connected and security-conscious world.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess