EN
  • EN
  • DE

MAX4820EUP+T

Part No MAX4820EUP+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY DRIVER 8CHAN 20-TSSOP / 8-Channel Relay Driver 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type Relay, Solenoid Driver
Number of Outputs 8
Output Type N-Channel
Voltage - Load 2.3 V to 5.5 V
Current - Output (Max) 70mA
Rds On (Typ) 2 Ohm
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-TSSOP-EP
Win Source Part Number 1068970-MAX4820EUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name MAX4820
Introduction Date January 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4820EUP+T CAD Model

Description

Maxim Integrated's MAX4820EUP+T: An Innovative 8-Channel Relay Driver

The MAX4820EUP+T from Maxim Integrated is a highly integrated 8-channel relay and inductive load driver IC designed to provide a compact and efficient solution for driving relays in industrial, communication, and automation systems. This IC is available in a space-saving 20-pin TSSOP package, making it ideal for applications where board space is at a premium.

Featuring built-in kickback protection, the MAX4820EUP+T minimizes the need for external components, thus reducing system complexity and overall cost. Each channel of the MAX4820EUP+T is capable of sinking up to 50mA of continuous current, allowing it to drive a wide range of relay coils and other inductive loads with ease.

The device operates from a 2.7V to 5.5V supply voltage, enabling it to be used in both 3.3V and 5V systems. Its low power consumption and efficient design make it an excellent choice for battery-operated and power-sensitive applications. Additionally, the MAX4820EUP+T features built-in thermal shutdown protection, enhancing system reliability by preventing damage due to overheating.

One of the key benefits of the MAX4820EUP+T is its serial interface, which allows control of all 8 channels using a simple 3-wire SPI-compatible interface. This reduces the number of GPIOs required from the microcontroller, saving valuable resources for other functions. The device also includes an output blanking feature that enables the user to turn off all outputs simultaneously, which can be useful during system testing and debugging.

The MAX4820EUP+T is designed with versatility in mind, supporting a variety of applications such as PLCs, industrial control systems, data acquisition systems, and any application requiring multiple relay drivers. Its robust design, combined with Maxim Integrated's reputation for high-quality and reliable components, makes the MAX4820EUP+T a smart choice for designers looking to enhance their relay driving capabilities.

Overall, the Maxim Integrated MAX4820EUP+T relay driver offers a blend of performance, reliability, and ease of use, making it a valuable component for a multitude of applications requiring efficient inductive load management.

You May Also Be Interested in

Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Infineon Technologies
High Side Switch 1 Channel 11A TSDSO-14
Lowest to $2.9105
Willsemi
SOT-23-5L Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.0903
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Monolithic Power Systems Inc.
IC PWR SWITCH P-CHAN 1:1 SOT563
Lowest to $10.4777
Infineon Technologies
1 10A Active High Low Side Switch TO-252-4 Power Distribution Switches, Load Drivers RoHS
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE 5.5-V, 3-A, 16-M LOAD
Lowest to $0.3097
Xi'an Aerosemi Technology Co., Ltd.
1 2A Active High High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.0294
Texas Instruments
4.5-V TO 60-V, 31M, 0.6-6A EFUSE
Lowest to $6.1120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7820 $51.6780
60+ $1.6692 $100.1520
94+ $1.6128 $151.6032
134+ $1.5000 $201.0000
174+ $1.4437 $251.2038
217+ $1.3873 $301.0441
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,492 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess