EN
  • EN
  • DE

MAX485

Part No MAX485
Manufacturer Maxim Integrated
Description Low-Power, Slew-Rate-Limited RS-485/RS-422 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213983-MAX485
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian MAX485 CAD Model

Description

The MAX485 from Maxim Integrated is a highly efficient, low-power transceiver designed for RS-485 and RS-422 communication. This device is particularly well-suited for long transmission lines due to its slew-rate-limited design, which minimizes EMI and reduces reflections caused by improperly terminated cables.

Operating from a single 5V supply, the MAX485 features a quiescent current of just 300µA, making it an ideal choice for energy-sensitive applications. Its low-power shutdown mode further reduces the current consumption to a mere 1µA, providing excellent power savings when the transceiver is not in active use.

The device is capable of differential transmission, which enhances the quality and reliability of data communication over long distances or in electrically noisy environments. With a 2.5Mbps data rate, the MAX485 balances speed and signal integrity, offering a reliable solution for industrial control systems, networked devices, and automation applications where robust communication is crucial.

The MAX485 transceiver is designed with fail-safe features that ensure a logic-high receiver output when the input is open or shorted, or when the input lines are idle (no signal present), thus preventing any misinterpretation of a floating line as valid data.

This device supports up to 32 transceivers on the bus, which allows for the creation of complex communication networks with multiple nodes. It is available in an 8-pin PDIP or SO package, providing flexibility for various board layouts and space-constrained environments.

Maxim Integrated has ensured that the MAX485 meets the stringent requirements of the EIA/TIA-485 standard, making it a reliable choice for designers looking to implement RS-485 or RS-422 communication protocols in their systems. With its combination of low-power operation, robust data transmission, and industry-standard compliance, the MAX485 represents a versatile and dependable solution for serial communication needs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess