EN
  • EN
  • DE

MAX4866LELT+T

Part No MAX4866LELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Overvolt Protection Ctrl, -40 To 85Deg C; Svhc: no Svhc (15-Jan-2018) Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 168 mW
Max Supply Voltage 28 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Nominal Supply Current 77 µA
Number of Channels 1
Number of Outputs 1
Number of Pins 6
RoHS Compliant
Win Source Part Number 1075451-MAX4866LELT+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4866LELT+T CAD Model

Description

Maxim Integrated MAX4866LELT+T Overvoltage Protection Controller

The Maxim Integrated MAX4866LELT+T is a sophisticated overvoltage protection (OVP) controller designed to safeguard sensitive electronics against harmful voltage spikes and surges. This compact, high-performance component is ideal for a wide range of applications, including portable devices, consumer electronics, and industrial systems, where maintaining voltage integrity is crucial for operational reliability and longevity.

Key Features

  • Adjustable Overvoltage Protection: The MAX4866LELT+T allows users to set the overvoltage protection threshold according to their specific needs, ensuring tailored protection for various circuit designs.
  • Low Quiescent Current: With its low quiescent current, the device is an excellent choice for battery-powered applications where power efficiency is a priority.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing rapid protection to prevent damage to connected components.
  • Wide Operating Voltage Range: It operates over a broad voltage range, making it versatile for use in multiple environments and with various power sources.
  • Compact Package: The MAX4866LELT+T comes in a small, leadless package, which is perfect for space-constrained applications.

Applications

The MAX4866LELT+T is suitable for a diverse array of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • Data Communication Systems
  • Consumer Electronics
  • Industrial Controllers
  • Power Supply Protection

Technical Specifications

Here are some of the technical specifications that make the MAX4866LELT+T a reliable choice for overvoltage protection:

  • Adjustable OVP Threshold
  • Low Quiescent Current: Ideal for Battery-Powered Applications
  • Fast Response Time to OVP Events
  • Wide Operating Voltage Range for Versatile Use
  • Compact, Leadless Package for Space-Constrained Applications

The Maxim Integrated MAX4866LELT+T represents a blend of performance, versatility, and reliability, making it an essential component for any design requiring robust overvoltage protection. Its integration into your system will help ensure the safety and durability of your electronics against unexpected voltage transients.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess