EN
  • EN
  • DE

MAX4885ETJ+T

Part No MAX4885ETJ+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH 2X1 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 1
Max On Resistance 7.5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 037450-MAX4885ETJ+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4885ETJ+T CAD Model

Description

Maxim Integrated MAX4885ETJ+T Product Overview

The MAX4885ETJ+T from Maxim Integrated is a high-performance, low-power, 2:1 VGA (Video Graphics Array) multiplexer that is designed to facilitate the switching of VGA signals in a variety of applications. This device is particularly suited for notebook computers, monitors, and any other applications where VGA signal routing is required.

Key Features

  • Integrated Switching: The MAX4885ETJ+T offers 2:1 multiplexing for RGB signals, including the corresponding horizontal and vertical sync signals. This integration simplifies design and conserves board space.
  • High Bandwidth: With a high bandwidth of 650MHz, this device can support high-resolution video without compromising signal integrity, making it ideal for high-definition applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX4885ETJ+T ensures minimal power draw, which is critical for battery-powered devices like laptops.
  • ESD Protection: The device includes robust ESD protection circuitry, safeguarding the device against electrostatic discharge events and enhancing system reliability.
  • Small Package: The MAX4885ETJ+T comes in a compact 32-pin TQFN package, which is advantageous for space-constrained applications.

Applications

The versatility of the MAX4885ETJ+T makes it an excellent choice for a wide range of applications, including:

  • Notebook and Desktop Computers
  • Computer Monitors and Projectors
  • KVM (Keyboard, Video, Mouse) Switches
  • Video Signal Routing and Switching Systems
  • Industrial Displays

Technical Specifications

The device operates over a wide temperature range, from -40°C to +85°C, ensuring reliability across various environments. The MAX4885ETJ+T is supplied in tape and reel packaging, which is well-suited for automated manufacturing processes.

Conclusion

The Maxim Integrated MAX4885ETJ+T is a robust and efficient solution for VGA signal switching, combining high bandwidth, low power consumption, and integrated functionality into a small package. Its ESD protection and wide operating temperature range make it a reliable choice for designers looking to enhance their video applications with a high-quality multiplexer.

You May Also Be Interested in

Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 8MSOP
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0099 $50.0990
25+ $4.1107 $102.7675
38+ $3.9823 $151.3274
52+ $3.8538 $200.3976
68+ $3.7254 $253.3272
90+ $3.3400 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,131 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess