EN
  • EN
  • DE

MAX4888ETI+T

Part No MAX4888ETI+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description IC SWITCH QUAD SPDT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications PCIe
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Maximum) 7 Ohm (Typ)
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (3.5x5.5)
Win Source Part Number 704287-MAX4888ETI+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4888
Introduction Date May 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4888ETI+T CAD Model

Description

Product Overview: Maxim Integrated MAX4888ETI+T

The MAX4888ETI+T from Maxim Integrated is a high-performance, low-power, quad, 2:1 multiplexer that is designed to cater to the needs of high-speed differential signaling applications. This device is part of Maxim's extensive range of analog switches and multiplexers, renowned for their reliability and precision.

Key Features

  • High-Speed Signal Switching: The MAX4888ETI+T is optimized for high-speed differential signal switching, making it an ideal choice for applications requiring fast and reliable data transfer.
  • Low Crosstalk and Skew: With its excellent signal integrity characteristics, this multiplexer exhibits low crosstalk and low skew, ensuring minimal interference and signal distortion.
  • Wide Bandwidth: It offers a wide bandwidth that supports various high-speed data protocols, accommodating the increasing demands for higher data rates.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power consumption, which is crucial for battery-powered and energy-sensitive applications.
  • Small Package Size: Housed in a compact 28-pin TQFN package, the MAX4888ETI+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX4888ETI+T is versatile and can be used in a variety of applications, including but not limited to:

  • Data Centers and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Signal Routing in Test and Measurement Equipment
  • PCI Express® and SATA Interface Switching
  • Consumer Electronics with High-Speed Interfaces

Technical Specifications

The device operates over a wide temperature range and is designed to interface with low-voltage differential signaling (LVDS), current mode logic (CML), and low-voltage positive emitter-coupled logic (LVPECL) standards. It is equipped with an enable input that allows the user to control the multiplexer's state, providing additional flexibility in system design.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX4888ETI+T is manufactured with the industry's highest standards, ensuring both performance and longevity for mission-critical applications where failure is not an option.

With its combination of high-speed performance, low power consumption, and small form factor, the MAX4888ETI+T is a robust solution for designers looking to optimize their systems for speed and efficiency.

You May Also Be Interested in

Microchip Technology
IC SWITCH SPST 50MHZ 48LQFP
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 324FCBGA
Lowest to $259.7015
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,870 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess