EN
  • EN
  • DE

R730XD24SG20120

Part No R730XD24SG20120
Manufacturer Dell
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1182334-R730XD24SG20120
Categories Custom Parts
Manufacturer Dell
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R730XD24SG20120 CAD Model

Description

The Dell R730XD24SG20120 is a high-performance, versatile 2U rack server designed to handle a wide range of demanding workloads. This server is part of Dell's PowerEdge series, known for its reliability, scalability, and efficiency. It excels in environments requiring substantial storage capacity, computational power, and memory resources. The R730XD24SG20120 is an excellent choice for businesses looking to consolidate their IT infrastructure, improve performance, and reduce operational costs.

Applications

  • Data Storage: Ideal for large-scale data storage solutions, offering high-density storage capacity.
  • Virtualization: Supports robust virtualization environments, maximizing resource utilization.
  • Cloud Computing: Suited for cloud deployments, providing the necessary infrastructure for scalable cloud services.
  • Database Management: Capable of running demanding database applications, ensuring high availability and performance.
  • High-Performance Computing: Suitable for computationally intensive tasks, such as simulations and scientific research.

Features

  • High Storage Capacity: Supports up to 24 x 2.5" or 12 x 3.5" hard drives, providing ample storage space.
  • Powerful Processors: Equipped with Intel Xeon E5-2600 v4 series processors, delivering exceptional processing power.
  • Extensive Memory: Supports up to 3TB of DDR4 ECC Registered memory, ensuring smooth multitasking and efficient data handling.
  • Flexible Networking: Offers a variety of networking options, including Gigabit Ethernet and 10 Gigabit Ethernet.
  • Advanced Management: Includes Dell's iDRAC with Lifecycle Controller, simplifying server management and automation.

Benefits

  • Improved Performance: The powerful processors and ample memory ensure fast and responsive performance, even under heavy workloads.
  • Increased Storage Capacity: The high storage capacity allows businesses to store large amounts of data without compromising performance.
  • Enhanced Reliability: Dell's PowerEdge servers are known for their reliability, minimizing downtime and ensuring business continuity.
  • Simplified Management: The advanced management tools streamline server administration, reducing IT costs and improving efficiency.
  • Scalability: The server can be easily scaled to meet changing business needs, protecting your investment.

Additional Details

The Dell R730XD24SG20120 supports various RAID levels for data protection and performance optimization. It also features redundant power supplies and cooling fans for increased reliability. The server is compatible with a wide range of operating systems, including Windows Server, Linux, and VMware. Its 2U rack form factor allows for efficient use of rack space in data centers. Specific configurations can vary, affecting the exact components and capabilities of each server unit.

You May Also Be Interested in

Intel
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
RF Micro Devices
Lowest to $4.3798

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess