EN
  • EN
  • DE

DAC37J84IAAVR

Part No DAC37J84IAAVR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 144FCBGA / 16 Bit Digital to Analog Converter 4 144-FCBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 3.15V ~ 3.45V
Voltage - Supply, Digital 0.85V ~ 0.95V
INL/DNL (LSB) ±6, ±4
Architecture Current Source
Temperature Range - Operating -40°C ~ 85°C
Package / Case 144-FBGA, FCBGA
Supplier Device Package 144-FCBGA (10x10)
Mounting Type Surface Mount
Base Product Number DAC37J84
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351481-DAC37J84IAAVR
Ultra Librarian 3D Model Ultra Librarian DAC37J84IAAVR CAD Model

Description

Product Overview: Texas Instruments DAC37J84IAAVR

The DAC37J84IAAVR is a high-performance, quad-channel digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor solutions. This cutting-edge component is designed to cater to a wide range of applications, particularly in the telecommunications and data acquisition systems, where precision and speed are of paramount importance. With its advanced features and robust design, the DAC37J84IAAVR is an ideal choice for system designers looking to enhance their digital signal processing capabilities.

Key Features

  • High-Speed Performance: The DAC37J84IAAVR boasts a maximum sample rate of 2.5 GSPS (Giga-Samples Per Second), which allows for the generation of high-frequency signals with exceptional accuracy.
  • Quad-Channel Output: With four DAC channels integrated into a single chip, this device offers a compact and efficient solution for systems requiring multiple DACs, reducing the overall component count and simplifying design.
  • High Resolution: This DAC features a 16-bit resolution, providing fine granularity and a high dynamic range for precise signal conversion from digital to analog form.
  • JESD204B Interface: The incorporation of the JESD204B high-speed serial interface ensures rapid and reliable data transfer, which is critical for high-speed data acquisition and signal processing tasks.
  • Low Power Consumption: Designed with power efficiency in mind, the DAC37J84IAAVR minimizes power usage, making it suitable for applications where power availability is limited.

Applications

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • High-Speed Data Converters

The DAC37J84IAAVR is housed in a compact 72-VQFN (Quad Flat No-Lead) package, ensuring a minimal footprint on the PCB and easy integration into a variety of systems. Its operational temperature range from -40°C to +85°C guarantees reliable performance even in demanding environmental conditions.

Overall, Texas Instruments' DAC37J84IAAVR is a versatile and reliable choice for engineers and designers seeking to incorporate high-speed, high-resolution DAC capabilities into their projects. Its integration of multiple channels, high-speed data interface, and low power consumption make it a highly competitive component in the field of digital-to-analog conversion technology.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $110.0073 $110.0073
2+ $106.4587 $212.9174
3+ $102.9100 $308.7300
4+ $92.2642 $369.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess